Allied Electronics, Inc. Indicator,Pnl-Mnt;Light;Red;Miniature;0.5 in.;125;Chrome Plated Brass;Nylon;10 70152719

Description
Glo-Lite Neon Indicator Light, Red Color, 0.500 Mounting Hole Diameter These indicator lights utilize a high brightness C2A neon lamp providing good visibility and a long life These indicator lights are constructed with a one-piece body and lens These indicator lights are designed for applications requiring a, line voltage, power-on indicator.
Description
Glo-Lite Neon Indicator Light, Red Color, 0.500 Mounting Hole Diameter These indicator lights utilize a high brightness C2A neon lamp providing good visibility and a long life These indicator lights are constructed with a one-piece body and lens These indicator lights are designed for applications requiring a, line voltage, power-on indicator.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;Light;Red;Miniature;0.5 in.;125;Chrome Plated Brass;Nylon;10 - 70152719 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Light;Red;Miniature;0.5 in.;125;Chrome Plated Brass;Nylon;10
70152719
Indicator,Pnl-Mnt;Light;Red;Miniature;0.5 in.;125;Chrome Plated Brass;Nylon;10 70152719
Glo-Lite Neon Indicator Light, Red Color, 0.500 Mounting Hole Diameter These indicator lights utilize a high brightness C2A neon lamp providing good visibility and a long life These indicator lights are constructed with a one-piece body and lens These indicator lights are designed for applications requiring a, line voltage, power-on indicator.

Glo-Lite Neon Indicator Light, Red Color, 0.500 Mounting Hole Diameter

  • These indicator lights utilize a high brightness C2A neon lamp providing good visibility and a long life
  • These indicator lights are constructed with a one-piece body and lens
    These indicator lights are designed for applications requiring a, line voltage, power-on indicator.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70152719
Product Name Indicator,Pnl-Mnt;Light;Red;Miniature;0.5 in.;125;Chrome Plated Brass;Nylon;10
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

RSL Radiant Wiring Modules - RSL-WMLM-012-024GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
Voltage type AC AC
Voltage type DC DC
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL5LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details