Altech Corp. 22mm Illum. Metal Selector Switch 3PSR 2ASL5LB-4-024

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2ASL5LB-4-024 is a 22mm illuminated metal selector switch with three positions and a pilot light, designed for control circuit applications. It features an LED bulb with a maximum current consumption of 20 mA at 24 VAC/DC, 100 VAC, or 240 VAC, and 15 mA at 110 VDC, offering a service life of 100,000 hours at 25°C ambient temperature. The contact block provides self-wiping, slow-break NO or NC contacts with a rated thermal current of 10 A and insulation voltage of 500 V, meeting AC 15 (4 A, 415 V) and DC 13 (0.5 A, 110 V) make/break ratings per IEC 947-5-1. The device complies with IP65 and NEMA Type 4X, 12 for environmental protection, operates between -25°C to +70°C, and is certified to UL508, CSA C22.2 No. 14-95, VDE0660, and IEC 60947-5-1. Terminal connections accommodate 0.5 mm² to 2.5 mm² wire, and mechanical life exceeds 1 million operations.

Datasheet Summary
Powered by GS/AI

The 2ASL5LB-4-024 is a 22mm illuminated metal selector switch with three positions and a pilot light, designed for control circuit applications. It features an LED bulb with a maximum current consumption of 20 mA at 24 VAC/DC, 100 VAC, or 240 VAC, and 15 mA at 110 VDC, offering a service life of 100,000 hours at 25°C ambient temperature. The contact block provides self-wiping, slow-break NO or NC contacts with a rated thermal current of 10 A and insulation voltage of 500 V, meeting AC 15 (4 A, 415 V) and DC 13 (0.5 A, 110 V) make/break ratings per IEC 947-5-1. The device complies with IP65 and NEMA Type 4X, 12 for environmental protection, operates between -25°C to +70°C, and is certified to UL508, CSA C22.2 No. 14-95, VDE0660, and IEC 60947-5-1. Terminal connections accommodate 0.5 mm² to 2.5 mm² wire, and mechanical life exceeds 1 million operations.

Suppliers

Company
Product
Description
Supplier Links
22mm Illum. Metal Selector Switch 3PSR - 2ASL5LB-4-024 - Altech Corp.
Flemington, NJ, USA
22mm Illum. Metal Selector Switch 3PSR
2ASL5LB-4-024
22mm Illum. Metal Selector Switch 3PSR 2ASL5LB-4-024
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL5LB-4-024
Product Name 22mm Illum. Metal Selector Switch 3PSR
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
Width 22 mm (0.8661 inch)
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL1LB-3-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
22mm Illuminated Flush Push Button - 2ALF3LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details