Allied Electronics, Inc. Multivibrator; TTL; 16-Lead PDIP; 5 V (Typ.); 4.7 mA (Typ.); 2 V (Min.) 70147325

Description
Dual Monostable Multivibrator with Schmitt-Trigger Inputs, 5 V Supply Voltage, 16-Lead PDIP Package Highly stable Overriding clear terminates output pulse Dual multivibrators with performance characteristics virtually identical to those of the ’121 devices. Each multivibrator features a negative-transition triggered input and a positive-transition- triggered input, ei
Description
Dual Monostable Multivibrator with Schmitt-Trigger Inputs, 5 V Supply Voltage, 16-Lead PDIP Package Highly stable Overriding clear terminates output pulse Dual multivibrators with performance characteristics virtually identical to those of the ’121 devices. Each multivibrator features a negative-transition triggered input and a positive-transition- triggered input, ei

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Multivibrator; TTL; 16-Lead PDIP; 5 V (Typ.); 4.7 mA (Typ.); 2 V (Min.)
70147325
Multivibrator; TTL; 16-Lead PDIP; 5 V (Typ.); 4.7 mA (Typ.); 2 V (Min.) 70147325
Dual Monostable Multivibrator with Schmitt-Trigger Inputs, 5 V Supply Voltage, 16-Lead PDIP Package Highly stable Overriding clear terminates output pulse Dual multivibrators with performance characteristics virtually identical to those of the ’121 devices. Each multivibrator features a negative-transition triggered input and a positive-transition- triggered input, ei

Dual Monostable Multivibrator with Schmitt-Trigger Inputs, 5 V Supply Voltage, 16-Lead PDIP Package

  • Highly stable
  • Overriding clear terminates output pulse
    Dual multivibrators with performance characteristics virtually identical to those of the ’121 devices. Each multivibrator features a negative-transition triggered input and a positive-transition-triggered input, ei
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Monostable Multivibrators
Product Number 70147325
Product Name Multivibrator; TTL; 16-Lead PDIP; 5 V (Typ.); 4.7 mA (Typ.); 2 V (Min.)
Supply Voltage 5V
Features Schmitt Trigger
Package Type PDIP
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD14538BPW - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 6.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Single retriggerable monostable multivibrator; Schmitt trigger inputs - 74LVC1G123DC/GH - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +6.5
Features Schmitt Trigger; ESD Protection
View Details
Multivibrators - DM54121W/883 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type Other; 14-CFlatPack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Dual Monostable Multivibrator - 667T/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Package Type DIP
Number of Pins 14
View Details