Rochester Electronics Logic - Logic - Multivibrators - MC1658L MC1658L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883337-MC1658L Series: * Features: Monostable Multivibrator Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883337-MC1658L Series: * Features: Monostable Multivibrator Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - MC1658L - 883337-MC1658L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC1658L
883337-MC1658L
Logic - Logic - Multivibrators - MC1658L 883337-MC1658L
Manufacturer: ON Semiconductor Win Source Part Number: 883337-MC1658L Series: * Features: Monostable Multivibrator Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883337-MC1658L
Series: *
Features: Monostable Multivibrator
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Multivibrators - MC1658L - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
MC1658L
Logic - Multivibrators MC1658L
ANALOG CIRCUIT, 1 FUNC, BIPOLAR

ANALOG CIRCUIT, 1 FUNC, BIPOLAR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number 883337-MC1658L MC1658L
Product Name Logic - Logic - Multivibrators - MC1658L Logic - Multivibrators
Type Non-Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538PWR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
9 suppliers
Dual non-retriggerable monostable multivibrator with reset - 74HCT221D,118 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +7
Features Master Reset; ESD Protection
View Details
5 suppliers
Logic - Multivibrators - MC74HC4538AFL2 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Monostable Multivibrator - 8162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details