Allied Electronics, Inc. IC DAC 8 BIT MULTIPLYING 16-DIP 70147308

Description
Digital-to-Analog Converters, 8 Number of Bits, SOIC Package Type, -0.3 to +16.5 V Supply Voltage Easily interfaced to microprocessors On-chip data Latchs Monotonic over the entire A⁄D conversion range Segmented high-order bits ensure low-glitch output Interchangeable with analog devices AD7524, PMI PM-7524, and micro power systems MP7524 Fast c The devices are 8-bit, multiplying DACs with input Latchs and load cycles similar to the write cycles of a random access memory. Segmenting the high-order bits minimizes glitches during changes in the Most significant bits, which produce the High Est glit
Description
Digital-to-Analog Converters, 8 Number of Bits, SOIC Package Type, -0.3 to +16.5 V Supply Voltage Easily interfaced to microprocessors On-chip data Latchs Monotonic over the entire A⁄D conversion range Segmented high-order bits ensure low-glitch output Interchangeable with analog devices AD7524, PMI PM-7524, and micro power systems MP7524 Fast c The devices are 8-bit, multiplying DACs with input Latchs and load cycles similar to the write cycles of a random access memory. Segmenting the high-order bits minimizes glitches during changes in the Most significant bits, which produce the High Est glit

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
IC DAC 8 BIT MULTIPLYING 16-DIP
70147308
IC DAC 8 BIT MULTIPLYING 16-DIP 70147308
Digital-to-Analog Converters, 8 Number of Bits, SOIC Package Type, -0.3 to +16.5 V Supply Voltage Easily interfaced to microprocessors On-chip data Latchs Monotonic over the entire A⁄D conversion range Segmented high-order bits ensure low-glitch output Interchangeable with analog devices AD7524, PMI PM-7524, and micro power systems MP7524 Fast c The devices are 8-bit, multiplying DACs with input Latchs and load cycles similar to the write cycles of a random access memory. Segmenting the high-order bits minimizes glitches during changes in the Most significant bits, which produce the High Est glit

Digital-to-Analog Converters, 8 Number of Bits, SOIC Package Type, -0.3 to +16.5 V Supply Voltage

  • Easily interfaced to microprocessors
  • On-chip data Latchs
  • Monotonic over the entire A⁄D conversion range
  • Segmented high-order bits ensure low-glitch output
  • Interchangeable with analog devices AD7524, PMI PM-7524, and micro power systems MP7524
  • Fast c
    The devices are 8-bit, multiplying DACs with input Latchs and load cycles similar to the write cycles of a random access memory. Segmenting the high-order bits minimizes glitches during changes in the Most significant bits, which produce the High Est glit
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 70147308
Product Name IC DAC 8 BIT MULTIPLYING 16-DIP
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

AMC1305M05 Reinforced Isolated Modulator with ?50mV Input and CMOS Interface - AMC1305M05DW - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
Digital to Analogue Converters - 5385233P - RS Components, Ltd.
Specs
Package Type MSOP
Pins 10
Resolution 8 bits
View Details
Data Acquisition - Digital to Analog Converters (DAC) - AD5301BRM - Lingto Electronic Limited
Specs
Interface Type I2C; I²C
DNL 0.0200 LSB
INL 0.1500 LSB
View Details
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details