Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4349-DZZR CS4349-DZZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867296-CS4349-DZZR Series: Popguard® Operating Temperature Range: -40°C ~ 105°C Features: DAC, Audio 24 b 192k SPI 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CS4349 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867296-CS4349-DZZR Series: Popguard® Operating Temperature Range: -40°C ~ 105°C Features: DAC, Audio 24 b 192k SPI 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CS4349 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CS4349-DZZR is a 192 kHz stereo digital-to-analog converter (DAC) featuring a multibit delta-sigma architecture. It offers a dynamic range of 101 dB and total harmonic distortion plus noise (THD+N) of -91 dB at 5.0 V and -84 dB at 3.3 V. The device supports audio sample rates up to 192 kHz and includes low-latency digital filtering, automatic sample-rate detection, and a single-ended analog output architecture. This DAC integrates digital interpolation, volume control, channel mixing, and analog filtering, making it suitable for various applications, including DVD players, set-top boxes, digital TVs, and automotive audio systems. It operates with a supply voltage range of 3.3 V to 5 V for analog output and 1.5 V to 5 V for logic supplies. The CS4349-DZZR is available in a 24-pin TSSOP package and is rated for automotive applications with a temperature range of -40°C to +105°C.

Datasheet Summary
Powered by GS/AI

The CS4349-DZZR is a 192 kHz stereo digital-to-analog converter (DAC) featuring a multibit delta-sigma architecture. It offers a dynamic range of 101 dB and total harmonic distortion plus noise (THD+N) of -91 dB at 5.0 V and -84 dB at 3.3 V. The device supports audio sample rates up to 192 kHz and includes low-latency digital filtering, automatic sample-rate detection, and a single-ended analog output architecture. This DAC integrates digital interpolation, volume control, channel mixing, and analog filtering, making it suitable for various applications, including DVD players, set-top boxes, digital TVs, and automotive audio systems. It operates with a supply voltage range of 3.3 V to 5 V for analog output and 1.5 V to 5 V for logic supplies. The CS4349-DZZR is available in a 24-pin TSSOP package and is rated for automotive applications with a temperature range of -40°C to +105°C.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4349-DZZR
867296-CS4349-DZZR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4349-DZZR 867296-CS4349-DZZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867296-CS4349-DZZR Series: Popguard® Operating Temperature Range: -40°C ~ 105°C Features: DAC, Audio 24 b 192k SPI 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CS4349 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 867296-CS4349-DZZR
Series: Popguard®
Operating Temperature Range: -40°C ~ 105°C
Features: DAC, Audio 24 b 192k SPI 24-TSSOP
Package: 24-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CS4349
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS4349-DZZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS4349-DZZR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS4349-DZZR
IC DAC/AUDIO 24BIT 192K 24TSSOP

IC DAC/AUDIO 24BIT 192K 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 867296-CS4349-DZZR CS4349-DZZR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4349-DZZR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type SOP; SSOP; TSSOP; 24-TSSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947BB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1913295 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; 3-wire spi, micro wire, qspi, serial
Package Type Qsop
Features Single-Supply
View Details