Allied Electronics, Inc. Driver; 5 V; 16-Lead PDIP; PCB Mount; -400 muA; 50 muA; 4; 0.8 V; 2 V; 0.5 V 70147293

Description
Quadruple Differential Line Driver, 5 V, 0 to 70°C Meets or exceeds requirements of ANSI TIA⁄EIA-422-B and ITU Recommendation V.11 3-State, TTL-Compatible outputs Fast transition times High-impedance inputs Single 5-V supply Power-up and power-down protection The MC3487 offers four independent differential line drivers designed to meet the specifications of ANSI TIA⁄EIA-422-B and ITU Recommendation V.11. Each driver has a TTL-compatible input buffered to reduce current and minimize loading. The driver outputs
Description
Quadruple Differential Line Driver, 5 V, 0 to 70°C Meets or exceeds requirements of ANSI TIA⁄EIA-422-B and ITU Recommendation V.11 3-State, TTL-Compatible outputs Fast transition times High-impedance inputs Single 5-V supply Power-up and power-down protection The MC3487 offers four independent differential line drivers designed to meet the specifications of ANSI TIA⁄EIA-422-B and ITU Recommendation V.11. Each driver has a TTL-compatible input buffered to reduce current and minimize loading. The driver outputs

Suppliers

Company
Product
Description
Supplier Links
Driver; 5 V; 16-Lead PDIP; PCB Mount; -400 muA; 50 muA; 4; 0.8 V; 2 V; 0.5 V - 70147293 - Allied Electronics, Inc.
Fort Worth, TX, USA
Driver; 5 V; 16-Lead PDIP; PCB Mount; -400 muA; 50 muA; 4; 0.8 V; 2 V; 0.5 V
70147293
Driver; 5 V; 16-Lead PDIP; PCB Mount; -400 muA; 50 muA; 4; 0.8 V; 2 V; 0.5 V 70147293
Quadruple Differential Line Driver, 5 V, 0 to 70°C Meets or exceeds requirements of ANSI TIA⁄EIA-422-B and ITU Recommendation V.11 3-State, TTL-Compatible outputs Fast transition times High-impedance inputs Single 5-V supply Power-up and power-down protection The MC3487 offers four independent differential line drivers designed to meet the specifications of ANSI TIA⁄EIA-422-B and ITU Recommendation V.11. Each driver has a TTL-compatible input buffered to reduce current and minimize loading. The driver outputs

Quadruple Differential Line Driver, 5 V, 0 to 70°C

  • Meets or exceeds requirements of ANSI TIA⁄EIA-422-B and ITU Recommendation V.11
  • 3-State, TTL-Compatible outputs
  • Fast transition times
  • High-impedance inputs
  • Single 5-V supply
  • Power-up and power-down protection
    The MC3487 offers four independent differential line drivers designed to meet the specifications of ANSI TIA⁄EIA-422-B and ITU Recommendation V.11. Each driver has a TTL-compatible input buffered to reduce current and minimize loading. The driver outputs
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70147293
Product Name Driver; 5 V; 16-Lead PDIP; PCB Mount; -400 muA; 50 muA; 4; 0.8 V; 2 V; 0.5 V
Device Type Line / Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details