Allied Electronics, Inc. Multivibrator, Monostable; Monostable Multivibrator; 20 V; 500 mW; 70147205

Description
PDIP Package Type, CMOS Dual Monostable Multivibrator Retriggerable⁄resett able capability Triggering from leading or trailing edge Seperate resets Noise margin Wide range of output-pulse widths This CD4098B is sapplied in 16-lead hermetic Dual In Line ceramic packages (F3A suffix), 16-lead Dual In Line plastic packages (E suffix), 16-lead small-outline packages (M, M96, and MT suffixes), and 16-lead thin shrink small outline packages (PW and PWR
Description
PDIP Package Type, CMOS Dual Monostable Multivibrator Retriggerable⁄resett able capability Triggering from leading or trailing edge Seperate resets Noise margin Wide range of output-pulse widths This CD4098B is sapplied in 16-lead hermetic Dual In Line ceramic packages (F3A suffix), 16-lead Dual In Line plastic packages (E suffix), 16-lead small-outline packages (M, M96, and MT suffixes), and 16-lead thin shrink small outline packages (PW and PWR

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Multivibrator, Monostable; Monostable Multivibrator; 20 V; 500 mW;
70147205
Multivibrator, Monostable; Monostable Multivibrator; 20 V; 500 mW; 70147205
PDIP Package Type, CMOS Dual Monostable Multivibrator Retriggerable⁄resett able capability Triggering from leading or trailing edge Seperate resets Noise margin Wide range of output-pulse widths This CD4098B is sapplied in 16-lead hermetic Dual In Line ceramic packages (F3A suffix), 16-lead Dual In Line plastic packages (E suffix), 16-lead small-outline packages (M, M96, and MT suffixes), and 16-lead thin shrink small outline packages (PW and PWR

PDIP Package Type, CMOS Dual Monostable Multivibrator

  • Retriggerable⁄resettable capability
  • Triggering from leading or trailing edge
  • Seperate resets
  • Noise margin
  • Wide range of output-pulse widths
    This CD4098B is sapplied in 16-lead hermetic Dual In Line ceramic packages (F3A suffix), 16-lead Dual In Line plastic packages (E suffix), 16-lead small-outline packages (M, M96, and MT suffixes), and 16-lead thin shrink small outline packages (PW and PWR
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Monostable Multivibrators
Product Number 70147205
Product Name Multivibrator, Monostable; Monostable Multivibrator; 20 V; 500 mW;
Supply Voltage 18V
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT423MT - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
5 suppliers
Multivibrators - 74HCT123D-Q100,115-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Monostable Multivibrator - 288/C,B - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 10 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details