Allied Electronics, Inc. Latch; TTL; 16-Lead PDIP; 5 V (Typ.); 22 mA (Typ.); 2 V (Min.); 0.80 V (Max.) 70146985

Description
8-Bit Addressable Latch, 16 Lead PDIP Package, +5 V Supply Voltage, 22 mA Supply Current 8-bit parallel-out storage register performs serial-to-parallel conversion with storage Asynchronous parallel clear Active high These 8-bit addressable latches are designed for general purpose storage applications in digital systems. Specific uses include working registers, serial-holding registers, and active-high decoders or demultiplexers. They are multifunctional devices capab
Description
8-Bit Addressable Latch, 16 Lead PDIP Package, +5 V Supply Voltage, 22 mA Supply Current 8-bit parallel-out storage register performs serial-to-parallel conversion with storage Asynchronous parallel clear Active high These 8-bit addressable latches are designed for general purpose storage applications in digital systems. Specific uses include working registers, serial-holding registers, and active-high decoders or demultiplexers. They are multifunctional devices capab

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Latch; TTL; 16-Lead PDIP; 5 V (Typ.); 22 mA (Typ.); 2 V (Min.); 0.80 V (Max.)
70146985
Latch; TTL; 16-Lead PDIP; 5 V (Typ.); 22 mA (Typ.); 2 V (Min.); 0.80 V (Max.) 70146985
8-Bit Addressable Latch, 16 Lead PDIP Package, +5 V Supply Voltage, 22 mA Supply Current 8-bit parallel-out storage register performs serial-to-parallel conversion with storage Asynchronous parallel clear Active high These 8-bit addressable latches are designed for general purpose storage applications in digital systems. Specific uses include working registers, serial-holding registers, and active-high decoders or demultiplexers. They are multifunctional devices capab

8-Bit Addressable Latch, 16 Lead PDIP Package, +5 V Supply Voltage, 22 mA Supply Current

  • 8-bit parallel-out storage register performs serial-to-parallel conversion with storage
  • Asynchronous parallel clear
  • Active high
    These 8-bit addressable latches are designed for general purpose storage applications in digital systems. Specific uses include working registers, serial-holding registers, and active-high decoders or demultiplexers. They are multifunctional devices capab
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Logic Latches
Product Number 70146985
Product Name Latch; TTL; 16-Lead PDIP; 5 V (Typ.); 22 mA (Typ.); 2 V (Min.); 0.80 V (Max.)
Operating Current 22 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVC373APW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch; 3-state - 74HCT373D,653 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
9 suppliers
Latches - 93L34DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Dual 4-Bit Transparent Latch - 54116/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 11 ns
View Details