Allied Electronics, Inc. FLIP-FLOP; D-TYPE FLIP-FLOP; PDIP - N; 7 V; 24 MA (TYP.); 2 V; 0.8 V 70146971

Description
FLIP-FLOP; D-TYPE FLIP-FLOP; PDIP - N; 7 V; 24 MA (TYP.); 2 V; 0.8 V
Description
FLIP-FLOP; D-TYPE FLIP-FLOP; PDIP - N; 7 V; 24 MA (TYP.); 2 V; 0.8 V

Suppliers

Company
Product
Description
Supplier Links
FLIP-FLOP; D-TYPE FLIP-FLOP; PDIP - N; 7 V; 24 MA (TYP.); 2 V; 0.8 V - 70146971 - Allied Electronics, Inc.
Fort Worth, TX, USA
FLIP-FLOP; D-TYPE FLIP-FLOP; PDIP - N; 7 V; 24 MA (TYP.); 2 V; 0.8 V
70146971
FLIP-FLOP; D-TYPE FLIP-FLOP; PDIP - N; 7 V; 24 MA (TYP.); 2 V; 0.8 V 70146971
FLIP-FLOP; D-TYPE FLIP-FLOP; PDIP - N; 7 V; 24 MA (TYP.); 2 V; 0.8 V

FLIP-FLOP; D-TYPE FLIP-FLOP; PDIP - N; 7 V; 24 MA (TYP.); 2 V; 0.8 V

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Logic Latches
Product Number 70146971
Product Name FLIP-FLOP; D-TYPE FLIP-FLOP; PDIP - N; 7 V; 24 MA (TYP.); 2 V; 0.8 V
Operating Current 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX16841MTDX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 1727-74LVC573APW-Q100JTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
CD4508B-MIL CMOS Dual 4-Bit Latch - CD4508BF3A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
3 suppliers
6-Bit Latch - 8T3404/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
Logic Family TTL
View Details