Allied Electronics, Inc. LATCH, D-TYPE; TTL; -0.5 TO 7 V; + 35 MA; 10 PF (MAX.); PDIP; 70146923

Description
LATCH, D-TYPE; TTL; -0.5 TO 7 V; + 35 MA; 10 PF (MAX.); PDIP;
Description
LATCH, D-TYPE; TTL; -0.5 TO 7 V; + 35 MA; 10 PF (MAX.); PDIP;

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
LATCH, D-TYPE; TTL; -0.5 TO 7 V; + 35 MA; 10 PF (MAX.); PDIP;
70146923
LATCH, D-TYPE; TTL; -0.5 TO 7 V; + 35 MA; 10 PF (MAX.); PDIP; 70146923
LATCH, D-TYPE; TTL; -0.5 TO 7 V; + 35 MA; 10 PF (MAX.); PDIP;

LATCH, D-TYPE; TTL; -0.5 TO 7 V; + 35 MA; 10 PF (MAX.); PDIP;

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Logic Latches
Product Number 70146923
Product Name LATCH, D-TYPE; TTL; -0.5 TO 7 V; + 35 MA; 10 PF (MAX.); PDIP;
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Latches - 74HCT573DB,118 - 736610-74HCT573DB,118 - Win Source Electronics
Specs
Supply Voltage 4.5V ~ 5.5V
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
5 suppliers
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373MG4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
Logic - Latches - 74HCT573PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
3.3V 16-Bit Transparent Latch - 74FCT163373APVG - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
3 suppliers