Allied Electronics, Inc. Multivibrator, Monostable/Astable; Low-Power; 20 V; 500 mW; 5 pF (Typ.); 70146849

Description
PDIP Package Type, CMOS Low-power Monostable⁄Astable Multivibrator Low power consumption True and complemented buffer outputs Buffered inputs Standardized, symmetrical output characteristics Copyright . 2003, Texas Instruments Incorporated The CD4047B-Series types are sapplied in 14-lead hermetic Dual In Line ceramic packages (F3A suffix), 14-lead Dual In Line plastic packages (E suffix), 14-lead small-outline packages (M, MT, M96, and NSR su
Description
PDIP Package Type, CMOS Low-power Monostable⁄Astable Multivibrator Low power consumption True and complemented buffer outputs Buffered inputs Standardized, symmetrical output characteristics Copyright . 2003, Texas Instruments Incorporated The CD4047B-Series types are sapplied in 14-lead hermetic Dual In Line ceramic packages (F3A suffix), 14-lead Dual In Line plastic packages (E suffix), 14-lead small-outline packages (M, MT, M96, and NSR su

Suppliers

Company
Product
Description
Supplier Links
Multivibrator, Monostable/Astable; Low-Power; 20 V; 500 mW; 5 pF (Typ.); - 70146849 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multivibrator, Monostable/Astable; Low-Power; 20 V; 500 mW; 5 pF (Typ.);
70146849
Multivibrator, Monostable/Astable; Low-Power; 20 V; 500 mW; 5 pF (Typ.); 70146849
PDIP Package Type, CMOS Low-power Monostable⁄Astable Multivibrator Low power consumption True and complemented buffer outputs Buffered inputs Standardized, symmetrical output characteristics Copyright . 2003, Texas Instruments Incorporated The CD4047B-Series types are sapplied in 14-lead hermetic Dual In Line ceramic packages (F3A suffix), 14-lead Dual In Line plastic packages (E suffix), 14-lead small-outline packages (M, MT, M96, and NSR su

PDIP Package Type, CMOS Low-power Monostable⁄Astable Multivibrator

  • Low power consumption
  • True and complemented buffer outputs
  • Buffered inputs
  • Standardized, symmetrical output characteristics
    Copyright . 2003, Texas Instruments Incorporated The CD4047B-Series types are sapplied in 14-lead hermetic Dual In Line ceramic packages (F3A suffix), 14-lead Dual In Line plastic packages (E suffix), 14-lead small-outline packages (M, MT, M96, and NSR su
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Monostable Multivibrators
Product Number 70146849
Product Name Multivibrator, Monostable/Astable; Low-Power; 20 V; 500 mW; 5 pF (Typ.);
Supply Voltage 18V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - MC14538BDG - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Dual retriggerable monostable multivibrator with reset - 74AHCT123ABQ,115 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +7.0
Features Master Reset; ESD Protection
View Details
7 suppliers
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221-W - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
Dual Monostable Multivibrator - 54221/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details