Rochester Electronics Multivibrators 54123W/B

Description
54123 - Multivibrator, Dual Monostable Retriggerable
Request a Quote Datasheet
Description
54123 - Multivibrator, Dual Monostable Retriggerable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 54123W/B - Rochester Electronics
Newburyport, MA, United States
54123 - Multivibrator, Dual Monostable Retriggerable

54123 - Multivibrator, Dual Monostable Retriggerable

Supplier's Site Datasheet
Multivibrators - 54123W/B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
54123W/B
Multivibrators 54123W/B
Monostable Multivibrator

Monostable Multivibrator

Buy Now
Logic - Multivibrators - 54123W/B - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
54123W/B
Logic - Multivibrators 54123W/B
MULTIVIBRATOR; DUAL MONOSTABLE R

MULTIVIBRATOR; DUAL MONOSTABLE R

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Multivibrators
54123W/B
Integrated Circuits (ICs) - Logic - Multivibrators 54123W/B
MULTIVIBRATOR; DUAL MONOSTABLE R

MULTIVIBRATOR; DUAL MONOSTABLE R

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 54123W/B 54123W/B 54123W/B 54123W/B
Product Name Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - SN74LS122D - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 0.4000 to 8 mA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Logic - Multivibrators - 74HCT123PW,118 - Lingto Electronic Limited
Specs
Type Retriggerable
Operating Current 4 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Multivibrators - DM74LS221SJ - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8 to 0.4000 mA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Logic - Multivibrators - 9600PC - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details