Texas Instruments CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HCT423M96G4

Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT423M96G4 - Texas Instruments
Dallas, TX, United States
CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset
CD74HCT423M96G4
CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HCT423M96G4
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Multivibrators - CD74HCT423M96G4-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
CD74HCT423M96G4-ND
Multivibrators CD74HCT423M96G4-ND
Monostable Multivibrator 25ns 16-SOIC

Monostable Multivibrator 25ns 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1381771-CD74HCT423M96G4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1381771-CD74HCT423M96G4
Integrated Circuits (ICs) - Logic - Multivibrators 1381771-CD74HCT423M96G4
Win Source Part Number: 1381771-CD74HCT423M9 6G4 Category: Integrated Circuits (ICs)>Logic>Multivib rators Series: 74HCT Package: Tape & Reel (TR) Standard Package: 2,500 pcs Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 4mA, 4mA Independent Circuits: 2 Propagation Delay: 25 ns Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HCT423 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381771-CD74HCT423M96G4
Category: Integrated Circuits (ICs)>Logic>Multivibrators
Series: 74HCT
Package: Tape & Reel (TR)
Standard Package: 2,500 pcs
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 2
Propagation Delay: 25 ns
Voltage - Supply: 4.5 V ~ 5.5 V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HCT423
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Logic - Multivibrators - CD74HCT423M96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HCT423M96G4
Logic - Multivibrators CD74HCT423M96G4
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site Datasheet
Multivibrators - CD74HCT423M96G4 - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD74HCT423M96G4
Multivibrators CD74HCT423M96G4
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site Datasheet
Multivibrators - CD74HCT423M96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HCT423M96G4
Multivibrators CD74HCT423M96G4
Monostable Multivibrator 25 ns 16-SOIC

Monostable Multivibrator 25 ns 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HCT423M96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HCT423M96G4
Integrated Circuits (ICs) - Logic - Multivibrators CD74HCT423M96G4
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HCT423M96G4 CD74HCT423M96G4-ND 1381771-CD74HCT423M96G4 CD74HCT423M96G4 CD74HCT423M96G4 CD74HCT423M96G4 CD74HCT423M96G4
Product Name CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 5V; 4.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type Other; PDIP,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family HCT
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs - M38510/31402B2A - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family LS
View Details
3 suppliers
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123APWRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123ADRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
SN74LS221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74LS221DE4 - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC,SSOP
Logic Family LS
View Details