Allied Electronics, Inc. Gate; NAND Function; 3 V (Min.); 100 mW; 5 pF (Typ.); PDIP; -55 deg 70146841

Description
CMOS Construction, 18 V, 100 mW, 125 to 45 ns Propagation Delay, Logic NAND Gate Buffered inputs and outputs Standardized symmetrical output characteristics 100% tested for quiescent current at 20 V The NAND Gates provides the system designer with direct implementation of the NAND function and supplement the existing family of CMOS gates. All inputs and outputs are buffered. The CD4011B type is sapplied in 14-lead hermetic Dual In Line ceramic packag
Description
CMOS Construction, 18 V, 100 mW, 125 to 45 ns Propagation Delay, Logic NAND Gate Buffered inputs and outputs Standardized symmetrical output characteristics 100% tested for quiescent current at 20 V The NAND Gates provides the system designer with direct implementation of the NAND function and supplement the existing family of CMOS gates. All inputs and outputs are buffered. The CD4011B type is sapplied in 14-lead hermetic Dual In Line ceramic packag

Suppliers

Company
Product
Description
Supplier Links
Gate; NAND Function; 3 V (Min.); 100 mW; 5 pF (Typ.); PDIP; -55 deg - 70146841 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gate; NAND Function; 3 V (Min.); 100 mW; 5 pF (Typ.); PDIP; -55 deg
70146841
Gate; NAND Function; 3 V (Min.); 100 mW; 5 pF (Typ.); PDIP; -55 deg 70146841
CMOS Construction, 18 V, 100 mW, 125 to 45 ns Propagation Delay, Logic NAND Gate Buffered inputs and outputs Standardized symmetrical output characteristics 100% tested for quiescent current at 20 V The NAND Gates provides the system designer with direct implementation of the NAND function and supplement the existing family of CMOS gates. All inputs and outputs are buffered. The CD4011B type is sapplied in 14-lead hermetic Dual In Line ceramic packag

CMOS Construction, 18 V, 100 mW, 125 to 45 ns Propagation Delay, Logic NAND Gate

  • Buffered inputs and outputs
  • Standardized symmetrical output characteristics
  • 100% tested for quiescent current at 20 V
    The NAND Gates provides the system designer with direct implementation of the NAND function and supplement the existing family of CMOS gates. All inputs and outputs are buffered. The CD4011B type is sapplied in 14-lead hermetic Dual In Line ceramic packag
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Logic Gates
Product Number 70146841
Product Name Gate; NAND Function; 3 V (Min.); 100 mW; 5 pF (Typ.); PDIP; -55 deg
Gate Type NAND
Logic Family CMOS
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 10509FM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
 - 74AHCT32PW/C5J - Rochester Electronics
Nexperia B.V.
Specs
Gate Type OR
Logic Family CMOS
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP
View Details
Gates and Inverters - 5438FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 2138987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details