Allied Electronics, Inc. Transistor Array; NPN; 30 V; -2.5 A; 1.7 V; 0.82 mA (Typ.); 15 pF (Typ.); 0.25 70146647

Description
High-Voltage High-Current Darlington Transistor Arrays, 30 V Input Voltage High voltage outputs Output clamp diodes Inputs compatible with various types of logic These are high-voltage, high-current darlington transistor arrays. Each consists of seven NPN darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of a single darli
Description
High-Voltage High-Current Darlington Transistor Arrays, 30 V Input Voltage High voltage outputs Output clamp diodes Inputs compatible with various types of logic These are high-voltage, high-current darlington transistor arrays. Each consists of seven NPN darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of a single darli

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Transistor Array; NPN; 30 V; -2.5 A; 1.7 V; 0.82 mA (Typ.); 15 pF (Typ.); 0.25
70146647
Transistor Array; NPN; 30 V; -2.5 A; 1.7 V; 0.82 mA (Typ.); 15 pF (Typ.); 0.25 70146647
High-Voltage High-Current Darlington Transistor Arrays, 30 V Input Voltage High voltage outputs Output clamp diodes Inputs compatible with various types of logic These are high-voltage, high-current darlington transistor arrays. Each consists of seven NPN darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of a single darli

High-Voltage High-Current Darlington Transistor Arrays, 30 V Input Voltage

  • High voltage outputs
  • Output clamp diodes
  • Inputs compatible with various types of logic
    These are high-voltage, high-current darlington transistor arrays. Each consists of seven NPN darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of a single darli
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transistors
Product Number 70146647
Product Name Transistor Array; NPN; 30 V; -2.5 A; 1.7 V; 0.82 mA (Typ.); 15 pF (Typ.); 0.25
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 320 mA dual N-channel Trench MOSFET - 2N7002PSZ - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT363-3 SOT363-3
View Details
4 suppliers
Transistor - 436165 - Radwell International
Fuji Electric Corp. of America
View Details
MOSFETs - 1574580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type E-line
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 6N60C - 164060-6N60C - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel; N-Channel
Package Type SOT3; TO-252 (DPAK); PG-TO252-3
View Details
2 suppliers