Allied Electronics, Inc. Transformer,Isolation,Step-up/down or straight,115/230V,50/60HZ,500VA,screw 70137419

Description
Our 23V600 Series can be used as a Step-Up, Step-Down, or Straight Transformer. Primary 115/230 VAC or 230/460VAC, 50/60 Hz. Secondary 115/230 VAC. Lamination Grounded Static Shield (0.005 inches thick). Solder/Screw Terminals. Three Conductor Line Cord and Plug Core, Case and Electrostatic Shield Connected to Ground
Description
Our 23V600 Series can be used as a Step-Up, Step-Down, or Straight Transformer. Primary 115/230 VAC or 230/460VAC, 50/60 Hz. Secondary 115/230 VAC. Lamination Grounded Static Shield (0.005 inches thick). Solder/Screw Terminals. Three Conductor Line Cord and Plug Core, Case and Electrostatic Shield Connected to Ground

Suppliers

Company
Product
Description
Supplier Links
Transformer,Isolation,Step-up/down or straight,115/230V,50/60HZ,500VA,screw - 70137419 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer,Isolation,Step-up/down or straight,115/230V,50/60HZ,500VA,screw
70137419
Transformer,Isolation,Step-up/down or straight,115/230V,50/60HZ,500VA,screw 70137419
Our 23V600 Series can be used as a Step-Up, Step-Down, or Straight Transformer. Primary 115/230 VAC or 230/460VAC, 50/60 Hz. Secondary 115/230 VAC. Lamination Grounded Static Shield (0.005 inches thick). Solder/Screw Terminals. Three Conductor Line Cord and Plug Core, Case and Electrostatic Shield Connected to Ground

Our 23V600 Series can be used as a Step-Up, Step-Down, or Straight Transformer. Primary 115/230 VAC or 230/460VAC, 50/60 Hz. Secondary 115/230 VAC. Lamination Grounded Static Shield (0.005 inches thick). Solder/Screw Terminals.

  • Three Conductor Line Cord and Plug
  • Core, Case and Electrostatic Shield Connected to Ground
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70137419
Product Name Transformer,Isolation,Step-up/down or straight,115/230V,50/60HZ,500VA,screw
Other Transformer Types / Applications Isolation; Buck-Boost Transformers
Mounting Dish/Disk
Standards UL
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A6-M7-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 250 VA
View Details
Transformers - Power Transformers - 185G36 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details