Hammond Manufacturing Company Inc. Transformers - Power Transformers 185D28

Description
Features Dual primary 115/230 VAC 50/60 Hz. operation Dual secondaries for series or parallel connections 4,000 V RMS Hipot test Class F insulation (155 degrees, C) Chassis mount (either two or four hole depending on size) Five VA sizes to choose from Dual bobbin construction Dual use terminals (solder lug or quick connect) C UL US recognized (E207860) TUV Type Approved CE certified to IEC 950 (Approved to EN 60-742 Safety Isolating Transformers) A connection sheet can be downloaded here. NOTE: Products produced after January 1st, 2021 will no longer have a TUV Label, however we do carry plenty of TUV-labeled inventory. Please contact us for more details.
Request a Quote Datasheet
Description
Features Dual primary 115/230 VAC 50/60 Hz. operation Dual secondaries for series or parallel connections 4,000 V RMS Hipot test Class F insulation (155 degrees, C) Chassis mount (either two or four hole depending on size) Five VA sizes to choose from Dual bobbin construction Dual use terminals (solder lug or quick connect) C UL US recognized (E207860) TUV Type Approved CE certified to IEC 950 (Approved to EN 60-742 Safety Isolating Transformers) A connection sheet can be downloaded here. NOTE: Products produced after January 1st, 2021 will no longer have a TUV Label, however we do carry plenty of TUV-labeled inventory. Please contact us for more details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 185D28 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
185D28
Transformers - Power Transformers 185D28
Features Dual primary 115/230 VAC 50/60 Hz. operation Dual secondaries for series or parallel connections 4,000 V RMS Hipot test Class F insulation (155 degrees, C) Chassis mount (either two or four hole depending on size) Five VA sizes to choose from Dual bobbin construction Dual use terminals (solder lug or quick connect) C UL US recognized (E207860) TUV Type Approved CE certified to IEC 950 (Approved to EN 60-742 Safety Isolating Transformers) A connection sheet can be downloaded here. NOTE: Products produced after January 1st, 2021 will no longer have a TUV Label, however we do carry plenty of TUV-labeled inventory. Please contact us for more details.

Features


  • Dual primary 115/230 VAC
  • 50/60 Hz. operation
  • Dual secondaries for series or parallel connections
  • 4,000 V RMS Hipot test
  • Class F insulation (155 degrees, C)
  • Chassis mount (either two or four hole depending on size)
  • Five VA sizes to choose from
  • Dual bobbin construction
  • Dual use terminals (solder lug or quick connect)
  • C UL US recognized (E207860)
  • TUV Type Approved
  • CE certified to IEC 950 (Approved to EN 60-742 Safety Isolating Transformers)
  • A connection sheet can be downloaded here.

NOTE: Products produced after January 1st, 2021 will no longer have a TUV Label, however we do carry plenty of TUV-labeled inventory. Please contact us for more details.

Supplier's Site
Transformers - 185D28 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
185D28
Transformers 185D28
POWER TX 43 VA 115/230VAC

POWER TX 43 VA 115/230VAC

Buy Now
Power Transformers - HM4651-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM4651-ND
Power Transformers HM4651-ND
PWR XFMR LAMINATED 43VA CHAS MT

PWR XFMR LAMINATED 43VA CHAS MT

Buy Now Datasheet
Transformer, Power;43VA;Chassis;Pri:115/230VAC;Sec:Ser 28VCT,Par 14V;Dual - 70181158 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Power;43VA;Chassis;Pri:115/230VAC;Sec:Ser 28VCT,Par 14V;Dual
70181158
Transformer, Power;43VA;Chassis;Pri:115/230VAC;Sec:Ser 28VCT,Par 14V;Dual 70181158
Features: Dual Primary 115/230 VAC 50/60 Hz Operation Dual Secondaries for Series or Parallel Connections Hi-Pot Test of 4,000 VRMS Chassis Mount 5 Different VA Sizes to Choose From Dual Bobbin Construction Dual Use Terminals (Solder Lug or Quick Connect) cUL US Recognized TüV Type Approved CE Certified to IEC 950 Meets NAFTA Requirements

Features:

  • Dual Primary 115/230 VAC
  • 50/60 Hz Operation
  • Dual Secondaries for Series or Parallel Connections
  • Hi-Pot Test of 4,000 VRMS
  • Chassis Mount
  • 5 Different VA Sizes to Choose From
  • Dual Bobbin Construction
  • Dual Use Terminals (Solder Lug or Quick Connect)
  • cUL US Recognized
  • TÜV Type Approved
  • CE Certified to IEC 950
  • Meets NAFTA Requirements
Supplier's Site
Futian, China
Transformers - Power Transformers
185D28
Transformers - Power Transformers 185D28
PWR XFMR LAMINATED 43VA CHAS MT

PWR XFMR LAMINATED 43VA CHAS MT

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number 185D28 185D28 HM4651-ND 70181158 185D28
Product Name Transformers - Power Transformers Transformers Power Transformers Transformer, Power;43VA;Chassis;Pri:115/230VAC;Sec:Ser 28VCT,Par 14V;Dual Transformers - Power Transformers
Transformer Type Electronics; Isolation; Power Transformer Power Transformer Impedance Matching Transformer; Isolation Laminated Core
Output Voltage 14 volts 14 to 28 volts 14 to 28 volts 14 to 28 volts
Power Rating (VA) 43 VA 43 to 230 VA 43 VA 43 VA 43 VA
Standards / Compliance RoHS UL; TUV; CE
Mounting Chassis Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 166L12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 12.6 volts
Power Rating (VA) 31.5 VA
View Details
5 suppliers
Transformers - Power Transformers - 182P30 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 30 volts
View Details
4 suppliers
Transformers - Power Transformers - 160G40 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 20 volts
Power Rating (VA) 10 VA
View Details
4 suppliers
Transformers - Power Transformers - 166J18 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 18 volts
Power Rating (VA) 18 VA
View Details
4 suppliers