Allied Electronics, Inc. DC Voltmeter; 0.05; 0 to 5 VDC; 2.375 mm L x 0.875 in. H x 0.531 in. W 70136645

Description
Edgewise DC Voltmeter, 5% Accuracy, Polystyrene Casing Material A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. The Model 350 meter is a 1.5" edgewise moving magnet meter with a polystyrene case and metal scales. Installation may be in front or behind the panel. This model is a 5% accuracy meter with the capability of measuring either voltage or current. VU configurations are also available. 1.5 in. edgewise, polystyrene cases with metal scales, white field, printed black, age and moisture resistant.
Description
Edgewise DC Voltmeter, 5% Accuracy, Polystyrene Casing Material A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. The Model 350 meter is a 1.5" edgewise moving magnet meter with a polystyrene case and metal scales. Installation may be in front or behind the panel. This model is a 5% accuracy meter with the capability of measuring either voltage or current. VU configurations are also available. 1.5 in. edgewise, polystyrene cases with metal scales, white field, printed black, age and moisture resistant.

Suppliers

Company
Product
Description
Supplier Links
DC Voltmeter; 0.05; 0 to 5 VDC; 2.375 mm L x 0.875 in. H x 0.531 in. W - 70136645 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC Voltmeter; 0.05; 0 to 5 VDC; 2.375 mm L x 0.875 in. H x 0.531 in. W
70136645
DC Voltmeter; 0.05; 0 to 5 VDC; 2.375 mm L x 0.875 in. H x 0.531 in. W 70136645
Edgewise DC Voltmeter, 5% Accuracy, Polystyrene Casing Material A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. The Model 350 meter is a 1.5" edgewise moving magnet meter with a polystyrene case and metal scales. Installation may be in front or behind the panel. This model is a 5% accuracy meter with the capability of measuring either voltage or current. VU configurations are also available. 1.5 in. edgewise, polystyrene cases with metal scales, white field, printed black, age and moisture resistant.

Edgewise DC Voltmeter, 5% Accuracy, Polystyrene Casing Material
A variety of meters are available; moving magnet, moving coil with accuracies from 1.5% to 5% depending on the selection. The selection listed below represents the most commonly requested product types. We offer, however, a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency.
The Model 350 meter is a 1.5" edgewise moving magnet meter with a polystyrene case and metal scales. Installation may be in front or behind the panel. This model is a 5% accuracy meter with the capability of measuring either voltage or current. VU configurations are also available.
1.5 in. edgewise, polystyrene cases with metal scales, white field, printed black, age and moisture resistant.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Voltmeters
Product Number 70136645
Product Name DC Voltmeter; 0.05; 0 to 5 VDC; 2.375 mm L x 0.875 in. H x 0.531 in. W
Measurement Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - EA0699-000 - TE Connectivity
Specs
Phase Single Phase
View Details
Specs
Measurement Type DC; AC / DC
Standards and Certifications UL
DC Voltage 0.0 to 10 volts
View Details
Presentor - Industrial Series Analogue Meter - R49B - Sifam
Specs
Form Factor Rack mount
Measurement Type AC
Phase Single Phase
View Details
Analog Power Meters - EE7340-000 - TE Connectivity
Specs
Phase Single Phase
View Details