9690 -- AC VOLTAGE METER, 0-50ACV, IRON-VANE; HIGH DENSITY BLACK PLASTIC; + 2%
Simpson Electric Company
AC Voltage Meter, 0-50ACV, Iron-Vane; High Density Black Plastic; + 2%
9690
Description
Features:
Clear Acrylic Window for Wide Angle Visibility
Rugged Black Plastic Case
Black Spade Pointer for Easy Distant Reading
Optional Behind-Panel Mounting Bezel Kit Specifications:
Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified
Tracking: ±3%
Response Time: 1.5 Seconds Maximum
Operating Temperature: –4°F to +149°F (–20°C to +65°C)
Description
Features:
Clear Acrylic Window for Wide Angle Visibility
Rugged Black Plastic Case
Black Spade Pointer for Easy Distant Reading
Optional Behind-Panel Mounting Bezel Kit Specifications:
Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified
Tracking: ±3%
Response Time: 1.5 Seconds Maximum
Operating Temperature: –4°F to +149°F (–20°C to +65°C)
Suppliers
AC Voltage Meter, 0-50ACV, Iron-Vane; High Density Black Plastic; + 2%
70209377
Features:
Clear Acrylic Window for Wide Angle Visibility
Rugged Black Plastic Case
Black Spade Pointer for Easy Distant Reading
Optional Behind-Panel Mounting Bezel Kit Specifications:
Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified
Tracking: ±3%
Response Time: 1.5 Seconds Maximum
Operating Temperature: –4°F to +149°F (–20°C to +65°C)
Features:
- Clear Acrylic Window for Wide Angle Visibility
- Rugged Black Plastic Case
- Black Spade Pointer for Easy Distant Reading
- Optional Behind-Panel Mounting Bezel Kit
Specifications:
- Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified
- Tracking: ±3%
- Response Time: 1.5 Seconds Maximum
- Operating Temperature: –4°F to +149°F (–20°C to +65°C)
Supplier's Site
Technical Specifications
|
Product Category
|
Analog Voltmeters |
|
Product Number
|
70209377 |
|
Product Name
|
AC Voltage Meter, 0-50ACV, Iron-Vane; High Density Black Plastic; + 2% |
|
Measurement Type
|
AC
|
Unlock Full Specs
to access all available technical data
Similar Products
Form Factor
Rack mount
Measurement Type
AC
Phase
Single Phase
View Details
Measurement Type
DC; AC / DC
Standards and Certifications
UL
DC Voltage
0.0 to 15 volts
View Details
Form Factor
Rack mount
Measurement Type
AC
Phase
Single Phase
View Details