TE Connectivity Analog Power Meters A65716-000

Description
Dimensions Case Depth : 53.52 MM  [2.1 INCH ] Case Height : 58.42 MM  [2.3 INCH ] Case Size : 2.5 Case Width : 76.2 MM  [3 INCH ] Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : AC Voltage Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Accuracy (PCT) : 2 Case Style : ANSI Measured Value : 150 Scale (V) : 0/150 Scale Shape : Short Scale (90) System Type : Single Phase
Request a Quote
Description
Dimensions Case Depth : 53.52 MM  [2.1 INCH ] Case Height : 58.42 MM  [2.3 INCH ] Case Size : 2.5 Case Width : 76.2 MM  [3 INCH ] Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : AC Voltage Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Accuracy (PCT) : 2 Case Style : ANSI Measured Value : 150 Scale (V) : 0/150 Scale Shape : Short Scale (90) System Type : Single Phase
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Analog Power Meters - A65716-000 - TE Connectivity
Berwyn, PA, United States
Analog Power Meters
A65716-000
Analog Power Meters A65716-000
Dimensions Case Depth : 53.52 MM  [2.1 INCH ] Case Height : 58.42 MM  [2.3 INCH ] Case Size : 2.5 Case Width : 76.2 MM  [3 INCH ] Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : AC Voltage Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Accuracy (PCT) : 2 Case Style : ANSI Measured Value : 150 Scale (V) : 0/150 Scale Shape : Short Scale (90) System Type : Single Phase

Dimensions


  • Case Depth : 53.52 MM  [2.1 INCH ]
  • Case Height : 58.42 MM  [2.3 INCH ]
  • Case Size : 2.5
  • Case Width : 76.2 MM  [3 INCH ]

Electrical Characteristics


  • Operating Frequency (HZ) : 50 - 60
  • Power Meter Function : AC Voltage

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Accuracy (PCT) : 2
  • Case Style : ANSI
  • Measured Value : 150
  • Scale (V) : 0/150
  • Scale Shape : Short Scale (90)
  • System Type : Single Phase
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number A65716-000
Product Name Analog Power Meters
Form Factor Rack mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - D29959-000 - TE Connectivity
Specs
Form Factor Rack mount
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - E64155-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - A60582-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Electronic Power Meters - CU3217-000 - TE Connectivity
Specs
Phase Single Phase
View Details