Allied Electronics, Inc. LED; Yellow; T-1 3/4 (5mm), Super Brite, 6.3 mcd, Diffused Lens 70130303

Description
4304H Series Solid State Super Brite LED, 2.1 (Typ.) Forward Voltage, 585 nm Peak Wavelength Super brite LEDs High-intensity light output Wide viewing angle
Description
4304H Series Solid State Super Brite LED, 2.1 (Typ.) Forward Voltage, 585 nm Peak Wavelength Super brite LEDs High-intensity light output Wide viewing angle

Suppliers

Company
Product
Description
Supplier Links
LED; Yellow; T-1 3/4 (5mm), Super Brite, 6.3 mcd, Diffused Lens - 70130303 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Yellow; T-1 3/4 (5mm), Super Brite, 6.3 mcd, Diffused Lens
70130303
LED; Yellow; T-1 3/4 (5mm), Super Brite, 6.3 mcd, Diffused Lens 70130303
4304H Series Solid State Super Brite LED, 2.1 (Typ.) Forward Voltage, 585 nm Peak Wavelength Super brite LEDs High-intensity light output Wide viewing angle

4304H Series Solid State Super Brite LED, 2.1 (Typ.) Forward Voltage, 585 nm Peak Wavelength

  • Super brite LEDs
  • High-intensity light output
  • Wide viewing angle
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70130303
Product Name LED; Yellow; T-1 3/4 (5mm), Super Brite, 6.3 mcd, Diffused Lens
LED Package: 0.224 /0.248in.
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 846-SLR-342MCT32TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 60 degrees
View Details