Allied Electronics, Inc. CAT IV, 1000A Clamp Meter plus IR Thermometer 70117418

Description
True RMS Current and Voltage measurements MultiMeter functions include AC/DC Voltage, Resistance, Capacitance, Frequency, Diode, and Continuity 1.7" (43mm) jaw opening for conductors up to 750MCM or two 500MCM 4000 count backlit display Peak hold captures inrush currents and Transients Patented built-in non-contact IR Thermometer design with laser pointer Features include Data Hold and Min/Max and Auto Power off Autoranging with manual range button MeterLink™ Bluetooth transmitter Wirelessly transmits Voltage and Current readings to selected FLIR thermal imaging IR cameras to incorporate meter readings with thermal images Complete with CAT IV test leads, 9V battery, Type K probe, pouch case, and Professional Test Lead Set
Description
True RMS Current and Voltage measurements MultiMeter functions include AC/DC Voltage, Resistance, Capacitance, Frequency, Diode, and Continuity 1.7" (43mm) jaw opening for conductors up to 750MCM or two 500MCM 4000 count backlit display Peak hold captures inrush currents and Transients Patented built-in non-contact IR Thermometer design with laser pointer Features include Data Hold and Min/Max and Auto Power off Autoranging with manual range button MeterLink™ Bluetooth transmitter Wirelessly transmits Voltage and Current readings to selected FLIR thermal imaging IR cameras to incorporate meter readings with thermal images Complete with CAT IV test leads, 9V battery, Type K probe, pouch case, and Professional Test Lead Set

Suppliers

Company
Product
Description
Supplier Links
CAT IV, 1000A Clamp Meter plus IR Thermometer - 70117418 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAT IV, 1000A Clamp Meter plus IR Thermometer
70117418
CAT IV, 1000A Clamp Meter plus IR Thermometer 70117418
True RMS Current and Voltage measurements MultiMeter functions include AC/DC Voltage, Resistance, Capacitance, Frequency, Diode, and Continuity 1.7" (43mm) jaw opening for conductors up to 750MCM or two 500MCM 4000 count backlit display Peak hold captures inrush currents and Transients Patented built-in non-contact IR Thermometer design with laser pointer Features include Data Hold and Min/Max and Auto Power off Autoranging with manual range button MeterLink™ Bluetooth transmitter Wirelessly transmits Voltage and Current readings to selected FLIR thermal imaging IR cameras to incorporate meter readings with thermal images Complete with CAT IV test leads, 9V battery, Type K probe, pouch case, and Professional Test Lead Set

  • True RMS Current and Voltage measurements
  • MultiMeter functions include AC/DC Voltage, Resistance, Capacitance, Frequency, Diode, and Continuity
  • 1.7" (43mm) jaw opening for conductors up to 750MCM or two 500MCM
  • 4000 count backlit display
  • Peak hold captures inrush currents and Transients
  • Patented built-in non-contact IR Thermometer design with laser pointer
  • Features include Data Hold and Min/Max and Auto Power off
  • Autoranging with manual range button
  • MeterLink™ Bluetooth transmitter Wirelessly transmits Voltage and Current readings to selected FLIR thermal imaging IR cameras to incorporate meter readings with thermal images
  • Complete with CAT IV test leads, 9V battery, Type K probe, pouch case, and Professional Test Lead Set
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Clamp Meters
Product Number 70117418
Product Name CAT IV, 1000A Clamp Meter plus IR Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1925791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 100 kohms
View Details
Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details