Allied Electronics, Inc. THERMOMETER, MINI IR WIDE TEMP, 1000F /538C 70117398

Description
Features: Compact thermometer measures temperature from –58 to 1200°F (–50 to 650°C) with 0.1° resolution up to 999.9° Adjustable High/Low setpoints with audible alarm alerts user when temperature exceeds the programmed setpoints Adjustable emissivity for better accuracy on different surfaces Built-in laser pointer identifies target area Backlighting illuminates display for taking measurements at night or in areas with low background light levels 12:1 distance to target ratio Data Hold and Min/Max Overrange indicator Auto power off Complete with 9V battery and pouch case
Description
Features: Compact thermometer measures temperature from –58 to 1200°F (–50 to 650°C) with 0.1° resolution up to 999.9° Adjustable High/Low setpoints with audible alarm alerts user when temperature exceeds the programmed setpoints Adjustable emissivity for better accuracy on different surfaces Built-in laser pointer identifies target area Backlighting illuminates display for taking measurements at night or in areas with low background light levels 12:1 distance to target ratio Data Hold and Min/Max Overrange indicator Auto power off Complete with 9V battery and pouch case

Suppliers

Company
Product
Description
Supplier Links
THERMOMETER, MINI IR WIDE TEMP, 1000F /538C - 70117398 - Allied Electronics, Inc.
Fort Worth, TX, USA
THERMOMETER, MINI IR WIDE TEMP, 1000F /538C
70117398
THERMOMETER, MINI IR WIDE TEMP, 1000F /538C 70117398
Features: Compact thermometer measures temperature from –58 to 1200°F (–50 to 650°C) with 0.1° resolution up to 999.9° Adjustable High/Low setpoints with audible alarm alerts user when temperature exceeds the programmed setpoints Adjustable emissivity for better accuracy on different surfaces Built-in laser pointer identifies target area Backlighting illuminates display for taking measurements at night or in areas with low background light levels 12:1 distance to target ratio Data Hold and Min/Max Overrange indicator Auto power off Complete with 9V battery and pouch case

Features:

  • Compact thermometer measures temperature from –58 to 1200°F (–50 to 650°C) with 0.1° resolution up to 999.9°
  • Adjustable High/Low setpoints with audible alarm alerts user when temperature exceeds the programmed setpoints
  • Adjustable emissivity for better accuracy on different surfaces
  • Built-in laser pointer identifies target area
  • Backlighting illuminates display for taking measurements at night or in areas with low background light levels
  • 12:1 distance to target ratio
  • Data Hold and Min/Max
  • Overrange indicator
  • Auto power off
  • Complete with 9V battery and pouch case
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Thermometers
Product Number 70117398
Product Name THERMOMETER, MINI IR WIDE TEMP, 1000F /538C
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Thermometer - Cyclops L - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 200 to 2000 C (392 to 3632 F)
Application Type Industrial
View Details
Infrared Thermometer PCE-JR 911-ICA incl. ISO Calibration Certificate - PCE-JR 911 - PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -40 to 500 C (-40 to 932 F)
Interface Options Serial Interface
View Details