Allied Electronics, Inc. Oscilloscope, 20 MHz, Dual Channel, USBPort 70117384

Description
Auto-set function optimizes the position, range, timebase, and triggering to assure a stable display of virtually any waveform Peak Detect function for 50ns glitch capture XY Mode Five Automatic Measurements: Frequency, Cycle, Average, Peak to Peak, RMS Waveform Math: Add, Subtract, Multiply, and Divide Average Mode for smoothing waveforms Persistence Mode for observing dynamic signals Store and recall up to 4 waveform screens and setups USB interface and software for transferring waveforms and data
Description
Auto-set function optimizes the position, range, timebase, and triggering to assure a stable display of virtually any waveform Peak Detect function for 50ns glitch capture XY Mode Five Automatic Measurements: Frequency, Cycle, Average, Peak to Peak, RMS Waveform Math: Add, Subtract, Multiply, and Divide Average Mode for smoothing waveforms Persistence Mode for observing dynamic signals Store and recall up to 4 waveform screens and setups USB interface and software for transferring waveforms and data

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope, 20 MHz, Dual Channel, USBPort - 70117384 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscilloscope, 20 MHz, Dual Channel, USBPort
70117384
Oscilloscope, 20 MHz, Dual Channel, USBPort 70117384
Auto-set function optimizes the position, range, timebase, and triggering to assure a stable display of virtually any waveform Peak Detect function for 50ns glitch capture XY Mode Five Automatic Measurements: Frequency, Cycle, Average, Peak to Peak, RMS Waveform Math: Add, Subtract, Multiply, and Divide Average Mode for smoothing waveforms Persistence Mode for observing dynamic signals Store and recall up to 4 waveform screens and setups USB interface and software for transferring waveforms and data

  • Auto-set function optimizes the position, range, timebase, and triggering to assure a stable display of virtually any waveform
  • Peak Detect function for 50ns glitch capture
  • XY Mode
  • Five Automatic Measurements: Frequency, Cycle, Average, Peak to Peak, RMS
  • Waveform Math: Add, Subtract, Multiply, and Divide
  • Average Mode for smoothing waveforms
  • Persistence Mode for observing dynamic signals
  • Store and recall up to 4 waveform screens and setups
  • USB interface and software for transferring waveforms and data
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscilloscopes
Product Number 70117384
Product Name Oscilloscope, 20 MHz, Dual Channel, USBPort
Bandwidth 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000B5-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO1082HD 12-Bit 80MHz 2Ch High Definition Oscilloscope - UPO1082HD - Uni-Trend US
Specs
Bandwidth 80 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details
Super Phosphor Oscilloscopes - SDS1104X-E - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers