Allied Electronics, Inc. True RMS AC/DC Mino Clamp-On Current Meter 70117381

Description
Features Measures Upto 30 A with Maximum Resolution of 0.1 mA AC and 1mA DC Measures AC/DC Voltage Upto 400 V Complete with Test Leads, Wrist Strap, 2 AA Batteries and Carrying Case Compact Design is Ideal for Tight Wire Bundles High Resolution Large 4000 Count LCD with fast segment Bargraph One-Touch Zero for DC Current 0.9" Jaw Size for Wires Upto 4/0 AWG
Description
Features Measures Upto 30 A with Maximum Resolution of 0.1 mA AC and 1mA DC Measures AC/DC Voltage Upto 400 V Complete with Test Leads, Wrist Strap, 2 AA Batteries and Carrying Case Compact Design is Ideal for Tight Wire Bundles High Resolution Large 4000 Count LCD with fast segment Bargraph One-Touch Zero for DC Current 0.9" Jaw Size for Wires Upto 4/0 AWG

Suppliers

Company
Product
Description
Supplier Links
True RMS AC/DC Mino Clamp-On Current Meter - 70117381 - Allied Electronics, Inc.
Fort Worth, TX, USA
True RMS AC/DC Mino Clamp-On Current Meter
70117381
True RMS AC/DC Mino Clamp-On Current Meter 70117381
Features Measures Upto 30 A with Maximum Resolution of 0.1 mA AC and 1mA DC Measures AC/DC Voltage Upto 400 V Complete with Test Leads, Wrist Strap, 2 AA Batteries and Carrying Case Compact Design is Ideal for Tight Wire Bundles High Resolution Large 4000 Count LCD with fast segment Bargraph One-Touch Zero for DC Current 0.9" Jaw Size for Wires Upto 4/0 AWG

Features

  • Measures Upto 30 A with Maximum Resolution of 0.1 mA AC and 1mA DC
  • Measures AC/DC Voltage Upto 400 V
  • Complete with Test Leads, Wrist Strap, 2 AA Batteries and Carrying Case
  • Compact Design is Ideal for Tight Wire Bundles
  • High Resolution
  • Large 4000 Count LCD with fast segment Bargraph
  • One-Touch Zero for DC Current
  • 0.9" Jaw Size for Wires Upto 4/0 AWG
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Clamp Meters
Product Number 70117381
Product Name True RMS AC/DC Mino Clamp-On Current Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-DC2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 7051901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
View Details
UT256 60A TRMS Fork Clamp Meter - UT256 - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details