Allied Electronics, Inc. True RMS 2000A AC/DC Clamp Meter 70117380

Description
Features Current Measurements to 2000 A Through the Clamp and 400 mA Via Test Leads Measures AC/DC Current with 0.1 A Resolution Measures AC/DC Voltage Up to 1000 V Measures Resistance Upto 40 Mω Measures Frequency and Capacitance CAT IV — 600 V Complete with Built-in Stand, Test Leads and 9 V Battery
Description
Features Current Measurements to 2000 A Through the Clamp and 400 mA Via Test Leads Measures AC/DC Current with 0.1 A Resolution Measures AC/DC Voltage Up to 1000 V Measures Resistance Upto 40 Mω Measures Frequency and Capacitance CAT IV — 600 V Complete with Built-in Stand, Test Leads and 9 V Battery

Suppliers

Company
Product
Description
Supplier Links
True RMS 2000A AC/DC Clamp Meter - 70117380 - Allied Electronics, Inc.
Fort Worth, TX, USA
True RMS 2000A AC/DC Clamp Meter
70117380
True RMS 2000A AC/DC Clamp Meter 70117380
Features Current Measurements to 2000 A Through the Clamp and 400 mA Via Test Leads Measures AC/DC Current with 0.1 A Resolution Measures AC/DC Voltage Up to 1000 V Measures Resistance Upto 40 Mω Measures Frequency and Capacitance CAT IV — 600 V Complete with Built-in Stand, Test Leads and 9 V Battery

Features

  • Current Measurements to 2000 A Through the Clamp and 400 mA Via Test Leads
  • Measures AC/DC Current with 0.1 A Resolution
  • Measures AC/DC Voltage Up to 1000 V
  • Measures Resistance Upto 40 MΩ
  • Measures Frequency and Capacitance
  • CAT IV — 600 V
  • Complete with Built-in Stand, Test Leads and 9 V Battery
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Clamp Meters
Product Number 70117380
Product Name True RMS 2000A AC/DC Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-CM 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Options & Features Battery powered
Operating Temp 5 to 40 C (41 to 104 F)
View Details
Clamp Meters - 1624458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 100 kohms
View Details
UT219M Precision Industrial Clamp Meter - UT219M - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details