Allied Electronics, Inc. BIG DIGIT HYGRO-THERMOMETER 70117358

Description
Extech's Big Digit Hygro-Thermometer is used in factories, greenhouses and offices to maintain proper temperature and humidity conditions and to record extremes during the day. Its large 1inch digits displayed on a large dual LCD (3.1 × 2.4"/80 × 62mm) provide simultaneous measurements of humidity and temperature. This thermometer also features °C/°F switchable temperature measurements. 1 Inch Digits on Large LCD Display Humidity and Temperature Measuring range: Temperature 14 to 140°F (–10 to 60°C); Humidity 10% to 85% RH Memory with Reset Function Stores Maximum and Minimum Measurements Accurate to 6% TH, 1°C and 1.8°F Low Battery Indication Complete with Built-In Tilt Stand, Wall Mounting Bracket and 1.5 V AAA Battery
Description
Extech's Big Digit Hygro-Thermometer is used in factories, greenhouses and offices to maintain proper temperature and humidity conditions and to record extremes during the day. Its large 1inch digits displayed on a large dual LCD (3.1 × 2.4"/80 × 62mm) provide simultaneous measurements of humidity and temperature. This thermometer also features °C/°F switchable temperature measurements. 1 Inch Digits on Large LCD Display Humidity and Temperature Measuring range: Temperature 14 to 140°F (–10 to 60°C); Humidity 10% to 85% RH Memory with Reset Function Stores Maximum and Minimum Measurements Accurate to 6% TH, 1°C and 1.8°F Low Battery Indication Complete with Built-In Tilt Stand, Wall Mounting Bracket and 1.5 V AAA Battery

Suppliers

Company
Product
Description
Supplier Links
BIG DIGIT HYGRO-THERMOMETER - 70117358 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIG DIGIT HYGRO-THERMOMETER
70117358
BIG DIGIT HYGRO-THERMOMETER 70117358
Extech's Big Digit Hygro-Thermometer is used in factories, greenhouses and offices to maintain proper temperature and humidity conditions and to record extremes during the day. Its large 1inch digits displayed on a large dual LCD (3.1 × 2.4"/80 × 62mm) provide simultaneous measurements of humidity and temperature. This thermometer also features °C/°F switchable temperature measurements. 1 Inch Digits on Large LCD Display Humidity and Temperature Measuring range: Temperature 14 to 140°F (–10 to 60°C); Humidity 10% to 85% RH Memory with Reset Function Stores Maximum and Minimum Measurements Accurate to 6% TH, 1°C and 1.8°F Low Battery Indication Complete with Built-In Tilt Stand, Wall Mounting Bracket and 1.5 V AAA Battery

Extech's Big Digit Hygro-Thermometer is used in factories, greenhouses and offices to maintain proper temperature and humidity conditions and to record extremes during the day. Its large 1inch digits displayed on a large dual LCD (3.1 × 2.4"/80 × 62mm) provide simultaneous measurements of humidity and temperature. This thermometer also features °C/°F switchable temperature measurements.

  • 1 Inch Digits on Large LCD Display Humidity and Temperature
  • Measuring range: Temperature 14 to 140°F (–10 to 60°C); Humidity 10% to 85% RH
  • Memory with Reset Function Stores Maximum and Minimum Measurements
  • Accurate to 6% TH, 1°C and 1.8°F
  • Low Battery Indication
  • Complete with Built-In Tilt Stand, Wall Mounting Bracket and 1.5 V AAA Battery
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Thermometers
Product Number 70117358
Product Name BIG DIGIT HYGRO-THERMOMETER
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Infrared Spot Pyrometer - SPOT+ MM - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 600 to 1800 C (1112 to 3272 F)
Application Type Laboratory
View Details
Digital Thermometers - 1231940 - RS Components, Ltd.
Specs
Range 1300 C (2372 F)
Digital Battery Powered
Thermometer Technology Thermocouple Technology
View Details
Handheld Digital Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -328 to 2498 F (-200 to 1370 C)
Thermometer Technology Thermocouple Technology
View Details