Allied Electronics, Inc. Meter; 4.3 V; 10 mA; -15 to degC; 4.3 in. 70117342

Description
Milliohm Meter, 4.3 V rated Voltage, 10 mA rated Current Operating temperature -15 °C to +55 °C 4 terminal kelvin type. LCD display.
Description
Milliohm Meter, 4.3 V rated Voltage, 10 mA rated Current Operating temperature -15 °C to +55 °C 4 terminal kelvin type. LCD display.

Suppliers

Company
Product
Description
Supplier Links
Meter; 4.3 V; 10 mA; -15 to degC; 4.3 in. - 70117342 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter; 4.3 V; 10 mA; -15 to degC; 4.3 in.
70117342
Meter; 4.3 V; 10 mA; -15 to degC; 4.3 in. 70117342
Milliohm Meter, 4.3 V rated Voltage, 10 mA rated Current Operating temperature -15 °C to +55 °C 4 terminal kelvin type. LCD display.

Milliohm Meter, 4.3 V rated Voltage, 10 mA rated Current

  • Operating temperature -15 °C to +55 °C
    4 terminal kelvin type. LCD display.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Multimeters
Product Number 70117342
Product Name Meter; 4.3 V; 10 mA; -15 to degC; 4.3 in.
Measurement Type AC / DC
DC Voltage 4.3 volts
AC Voltage 4.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

UT131D Palm Size Digital Multimeter with NCV Detection - UT131D - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered
View Details
Multimeters - 1233315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers