Allied Electronics, Inc. Counter; Screw; 0 to 50 degC 70115518

Description
LCD Predetermining Counter, 6 Digits Display The Redington Model 83 features bi-directional capability, NEMA 4X, 85-250 VAC input or 18-36 VDC/24 VAC. Available with solid state or relay output. Models offer pre-scaling, 1 and 2 presets. All models are UL and cUL recognized and CE compliant. Features Security Via Programmable Operator Access Privileges and Protected Values Menu Field Replaceable Relay Output Boards Status Indicators for Outputs Programmable User Inputs and Front Panel Function Key Horizontal or Vertical Stacking of Multiple Units
Description
LCD Predetermining Counter, 6 Digits Display The Redington Model 83 features bi-directional capability, NEMA 4X, 85-250 VAC input or 18-36 VDC/24 VAC. Available with solid state or relay output. Models offer pre-scaling, 1 and 2 presets. All models are UL and cUL recognized and CE compliant. Features Security Via Programmable Operator Access Privileges and Protected Values Menu Field Replaceable Relay Output Boards Status Indicators for Outputs Programmable User Inputs and Front Panel Function Key Horizontal or Vertical Stacking of Multiple Units

Suppliers

Company
Product
Description
Supplier Links
Counter; Screw; 0 to 50 degC - 70115518 - Allied Electronics, Inc.
Fort Worth, TX, USA
Counter; Screw; 0 to 50 degC
70115518
Counter; Screw; 0 to 50 degC 70115518
LCD Predetermining Counter, 6 Digits Display The Redington Model 83 features bi-directional capability, NEMA 4X, 85-250 VAC input or 18-36 VDC/24 VAC. Available with solid state or relay output. Models offer pre-scaling, 1 and 2 presets. All models are UL and cUL recognized and CE compliant. Features Security Via Programmable Operator Access Privileges and Protected Values Menu Field Replaceable Relay Output Boards Status Indicators for Outputs Programmable User Inputs and Front Panel Function Key Horizontal or Vertical Stacking of Multiple Units

LCD Predetermining Counter, 6 Digits Display
The Redington Model 83 features bi-directional capability, NEMA 4X, 85-250 VAC input or 18-36 VDC/24 VAC. Available with solid state or relay output. Models offer pre-scaling, 1 and 2 presets. All models are UL and cUL recognized and CE compliant.
Features

  • Security Via Programmable Operator Access Privileges and Protected Values Menu
  • Field Replaceable Relay Output Boards
  • Status Indicators for Outputs
  • Programmable User Inputs and Front Panel Function Key
  • Horizontal or Vertical Stacking of Multiple Units
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Counters
Product Number 70115518
Product Name Counter; Screw; 0 to 50 degC
Operating Temperature 32 to ? F (0 to ? C)
Minimum Time Setting 0.0 seconds
Maximum Time Setting 999999 hours
All Time Ranges 0 to 999999
Display Type LCD
Unlock Full Specs
to access all available technical data

Similar Products

LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Number of Functions Multi
View Details
Counters - 2698527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
Display Type Wheels/Dial; Analogue
Number of Digits 6
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details