Allied Electronics, Inc. AC/DC HOUR METER 2 HOLE 1/4" SPADE TERMINALS RESET 70115462

Description
The Redington Model 34 LCD Hour Meter provides a large display, with 0.28" [7mm] high characters, in the industry size housings. The Hour Meters are available in 8 different housings, including a surface mount inductive input model. All models are totally sealed and are capable of submersion in 6' [2 meters] of water. A wide operating voltage, 10-300VDC and 20-300VAC, and inductive input make the Model 34 versatile for all indoor and outdoor applications. All models are NEMA 4/4X, 12, & IP66 rated when used with the optional gasket and have a polarized lens which assures high visability in an outdoor environment. Features: Totally Sealed from Moisture and Dirt AC or DC Voltage inthe Same Unit Compact Depth Programmable Output Thresholds Fits in Existing Panel Openings 15 + Year Battery Life
Description
The Redington Model 34 LCD Hour Meter provides a large display, with 0.28" [7mm] high characters, in the industry size housings. The Hour Meters are available in 8 different housings, including a surface mount inductive input model. All models are totally sealed and are capable of submersion in 6' [2 meters] of water. A wide operating voltage, 10-300VDC and 20-300VAC, and inductive input make the Model 34 versatile for all indoor and outdoor applications. All models are NEMA 4/4X, 12, & IP66 rated when used with the optional gasket and have a polarized lens which assures high visability in an outdoor environment. Features: Totally Sealed from Moisture and Dirt AC or DC Voltage inthe Same Unit Compact Depth Programmable Output Thresholds Fits in Existing Panel Openings 15 + Year Battery Life

Suppliers

Company
Product
Description
Supplier Links
AC/DC HOUR METER 2 HOLE 1/4
Fort Worth, TX, USA
AC/DC HOUR METER 2 HOLE 1/4" SPADE TERMINALS RESET
70115462
AC/DC HOUR METER 2 HOLE 1/4" SPADE TERMINALS RESET 70115462
The Redington Model 34 LCD Hour Meter provides a large display, with 0.28" [7mm] high characters, in the industry size housings. The Hour Meters are available in 8 different housings, including a surface mount inductive input model. All models are totally sealed and are capable of submersion in 6' [2 meters] of water. A wide operating voltage, 10-300VDC and 20-300VAC, and inductive input make the Model 34 versatile for all indoor and outdoor applications. All models are NEMA 4/4X, 12, & IP66 rated when used with the optional gasket and have a polarized lens which assures high visability in an outdoor environment. Features: Totally Sealed from Moisture and Dirt AC or DC Voltage inthe Same Unit Compact Depth Programmable Output Thresholds Fits in Existing Panel Openings 15 + Year Battery Life

The Redington Model 34 LCD Hour Meter provides a large display, with 0.28" [7mm] high characters, in the industry size housings. The Hour Meters are available in 8 different housings, including a surface mount inductive input model. All models are totally sealed and are capable of submersion in 6' [2 meters] of water. A wide operating voltage, 10-300VDC and 20-300VAC, and inductive input make the Model 34 versatile for all indoor and outdoor applications. All models are NEMA 4/4X, 12, & IP66 rated when used with the optional gasket and have a polarized lens which assures high visability in an outdoor environment.
Features:

  • Totally Sealed from Moisture and Dirt
  • AC or DC Voltage inthe Same Unit
  • Compact Depth
  • Programmable Output Thresholds
  • Fits in Existing Panel Openings
  • 15 + Year Battery Life
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Timers
Product Number 70115462
Product Name AC/DC HOUR METER 2 HOLE 1/4" SPADE TERMINALS RESET
Instrument Type Timer
Technology Electronic
Functions Time Meter / Indicator (Clocks)
Setting Accuracy 0.1000 ±%
Display Type LCD
Unlock Full Specs
to access all available technical data

Similar Products

Hour Meter, DC Series - HK-30 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.91 - Electronic staircase timer 16A - 149182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Time Switches - 3498680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details