Allied Electronics, Inc. Hour Meter, Digital; Digital; 32 to 277VAC @ 50/60 Hz; 0.250 in. Spades; LCD 70115372

Description
LCD Hour Meter, Black Color, 32 to 277 VAC Forward Voltage Model 33 counters and hour meters operate on both 10 to 277 VDC and 20 to 277 VAC and are not frequency sensitive. These units also provide a large display, 7 mm in an industry-size housing. Meters and counters are available in a variety of mountings: 2-hole rectangle, 3-hole round, flush-round and flush-rectangle. An optional reset version provides two dry contact leads for resetting. The model 33 is extremely rugged and sealed for use in harsh environments. Operates on AC or DC 0.28" (7 mm) LCD Display Totally Sealed Electrical Termination: 0.250" Spades 7+ Year Battery Life Operating Temperature Range: –40°F to +185°F (–40°C to +85°C) Weight: 1 Oz. UL/cUL Recognized, CE compliant Remote Reset Available
Description
LCD Hour Meter, Black Color, 32 to 277 VAC Forward Voltage Model 33 counters and hour meters operate on both 10 to 277 VDC and 20 to 277 VAC and are not frequency sensitive. These units also provide a large display, 7 mm in an industry-size housing. Meters and counters are available in a variety of mountings: 2-hole rectangle, 3-hole round, flush-round and flush-rectangle. An optional reset version provides two dry contact leads for resetting. The model 33 is extremely rugged and sealed for use in harsh environments. Operates on AC or DC 0.28" (7 mm) LCD Display Totally Sealed Electrical Termination: 0.250" Spades 7+ Year Battery Life Operating Temperature Range: –40°F to +185°F (–40°C to +85°C) Weight: 1 Oz. UL/cUL Recognized, CE compliant Remote Reset Available

Suppliers

Company
Product
Description
Supplier Links
Hour Meter, Digital; Digital; 32 to 277VAC @ 50/60 Hz; 0.250 in. Spades; LCD - 70115372 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hour Meter, Digital; Digital; 32 to 277VAC @ 50/60 Hz; 0.250 in. Spades; LCD
70115372
Hour Meter, Digital; Digital; 32 to 277VAC @ 50/60 Hz; 0.250 in. Spades; LCD 70115372
LCD Hour Meter, Black Color, 32 to 277 VAC Forward Voltage Model 33 counters and hour meters operate on both 10 to 277 VDC and 20 to 277 VAC and are not frequency sensitive. These units also provide a large display, 7 mm in an industry-size housing. Meters and counters are available in a variety of mountings: 2-hole rectangle, 3-hole round, flush-round and flush-rectangle. An optional reset version provides two dry contact leads for resetting. The model 33 is extremely rugged and sealed for use in harsh environments. Operates on AC or DC 0.28" (7 mm) LCD Display Totally Sealed Electrical Termination: 0.250" Spades 7+ Year Battery Life Operating Temperature Range: –40°F to +185°F (–40°C to +85°C) Weight: 1 Oz. UL/cUL Recognized, CE compliant Remote Reset Available

LCD Hour Meter, Black Color, 32 to 277 VAC Forward Voltage
Model 33 counters and hour meters operate on both 10 to 277 VDC and 20 to 277 VAC and are not frequency sensitive. These units also provide a large display, 7 mm in an industry-size housing. Meters and counters are available in a variety of mountings: 2-hole rectangle, 3-hole round, flush-round and flush-rectangle. An optional reset version provides two dry contact leads for resetting. The model 33 is extremely rugged and sealed for use in harsh environments.

  • Operates on AC or DC
  • 0.28" (7 mm) LCD Display
  • Totally Sealed
  • Electrical Termination: 0.250" Spades
  • 7+ Year Battery Life
  • Operating Temperature Range: –40°F to +185°F (–40°C to +85°C)
  • Weight: 1 Oz.
  • UL/cUL Recognized, CE compliant
  • Remote Reset Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Timers
Product Number 70115372
Product Name Hour Meter, Digital; Digital; 32 to 277VAC @ 50/60 Hz; 0.250 in. Spades; LCD
Operating Temperature -40 to ? F (-40 to ? C)
Instrument Type Timer
Technology Electronic
Functions Time Meter / Indicator (Clocks)
Minimum Time Setting 0.0 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 14.61 - Electronic staircase timer - 14618230P000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Time Switches - 1385673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Preset Counter, PS3 Series - PS3-12 - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Counter; Timer; Counter / Timer Combination
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details