Allied Electronics, Inc. Switch, PCB, Micro DIP, 16 NO OF POS, YELLOW HOUSING COLOR 70103828

Description
2300 Series Micro DIP® Printed Circuit Board Switches Ideal for CMOS applications Double pole binary with separate ommon to not true bits Yellow color The 2300 Series double pole switch offers a unique output arrangement in which all four bits are always connected to one of the two commons, allowing the use of a single pullup resistor instead of 4 as required by conventional DIP switches. The 2300 Series has 16 position double pole models. The double pole switches are available with process seals for wave soldering, and all 2300 Series are color coded for easy identification.
Description
2300 Series Micro DIP® Printed Circuit Board Switches Ideal for CMOS applications Double pole binary with separate ommon to not true bits Yellow color The 2300 Series double pole switch offers a unique output arrangement in which all four bits are always connected to one of the two commons, allowing the use of a single pullup resistor instead of 4 as required by conventional DIP switches. The 2300 Series has 16 position double pole models. The double pole switches are available with process seals for wave soldering, and all 2300 Series are color coded for easy identification.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Switch, PCB, Micro DIP, 16 NO OF POS, YELLOW HOUSING COLOR
70103828
Switch, PCB, Micro DIP, 16 NO OF POS, YELLOW HOUSING COLOR 70103828
2300 Series Micro DIP® Printed Circuit Board Switches Ideal for CMOS applications Double pole binary with separate ommon to not true bits Yellow color The 2300 Series double pole switch offers a unique output arrangement in which all four bits are always connected to one of the two commons, allowing the use of a single pullup resistor instead of 4 as required by conventional DIP switches. The 2300 Series has 16 position double pole models. The double pole switches are available with process seals for wave soldering, and all 2300 Series are color coded for easy identification.

2300 Series Micro DIP® Printed Circuit Board Switches

  • Ideal for CMOS applications
  • Double pole binary with separate ommon to not true bits
  • Yellow color
    The 2300 Series double pole switch offers a unique output arrangement in which all four bits are always connected to one of the two commons, allowing the use of a single pullup resistor instead of 4 as required by conventional DIP switches. The 2300 Series has 16 position double pole models. The double pole switches are available with process seals for wave soldering, and all 2300 Series are color coded for easy identification.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category DIP Switches
Product Number 70103828
Product Name Switch, PCB, Micro DIP, 16 NO OF POS, YELLOW HOUSING COLOR
Number of Positions Available 16
Terminal Type Straight PC Pins
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-7102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 19.7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 1759624 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
DIP Switch - 1825360-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
DIP Switches - 486-3-160-954TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details