Aratas America LLC A6SN Slide DIP Switch A6SN-1101

Description
Surface-Mounting Slide DIP Switches with High Contact Reliability Knife-edge structure with high contact pressure mechanism assures high reliability. Washable , without seal tape available. With seal tape enables adsorption on auto mounting machine. Models with from 1 to 10 poles meet wide needs. Embossed 100 pcs reel type is recommended for flexible demand.
Request a Quote Datasheet
Description
Surface-Mounting Slide DIP Switches with High Contact Reliability Knife-edge structure with high contact pressure mechanism assures high reliability. Washable , without seal tape available. With seal tape enables adsorption on auto mounting machine. Models with from 1 to 10 poles meet wide needs. Embossed 100 pcs reel type is recommended for flexible demand.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6SN Slide DIP Switch - A6SN-1101 - Aratas America LLC
Hoffman Estates, IL, United States
A6SN Slide DIP Switch
A6SN-1101
A6SN Slide DIP Switch A6SN-1101
Surface-Mounting Slide DIP Switches with High Contact Reliability Knife-edge structure with high contact pressure mechanism assures high reliability. Washable , without seal tape available. With seal tape enables adsorption on auto mounting machine. Models with from 1 to 10 poles meet wide needs. Embossed 100 pcs reel type is recommended for flexible demand.

Surface-Mounting Slide DIP Switches with
High Contact Reliability

  • Knife-edge structure with high contact pressure mechanism assures high reliability.
  • Washable , without seal tape available.
  • With seal tape enables adsorption on auto mounting machine.
  • Models with from 1 to 10 poles meet wide needs.
  • Embossed 100 pcs reel type is recommended for flexible demand.
Supplier's Site Datasheet
Switches - DIP Switches - 1177841-A6SN-1101 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1177841-A6SN-1101
Switches - DIP Switches 1177841-A6SN-1101
Win Source Part Number: 1177841-A6SN-1101 Category: Switches>DIP Switches Series: A6SN Number of Positions: 1 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Package: Tube Voltage Rating: 24VDC Height Above Board: 0.175" (4.45mm) Length: 0.176" (4.48mm) Standard Package: 100 Mounting: SMD (SMT) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): A6SN1101; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA HTSUS: 8536.50.9065 Mfr: Omron Electronics Inc-EMC Div Other Names: A6SN1101,A6SN-1101-N D,SW1441 Base Product Number: A6SN

Win Source Part Number: 1177841-A6SN-1101
Category: Switches>DIP Switches
Series: A6SN
Number of Positions: 1
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Package: Tube
Voltage Rating: 24VDC
Height Above Board: 0.175" (4.45mm)
Length: 0.176" (4.48mm)
Standard Package: 100
Mounting: SMD (SMT)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): A6SN1101;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
HTSUS: 8536.50.9065
Mfr: Omron Electronics Inc-EMC Div
Other Names: A6SN1101,A6SN-1101-ND,SW1441
Base Product Number: A6SN

Buy Now Datasheet
DIP Switches - SW1441-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
SW1441-ND
DIP Switches SW1441-ND
Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switch, 1, Spst, Flush Slide; No. Of Circuits Omron Electronic Components - 40T8854 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 1, Spst, Flush Slide; No. Of Circuits Omron Electronic Components
40T8854
Dip Switch, 1, Spst, Flush Slide; No. Of Circuits Omron Electronic Components 40T8854
DIP SWITCH, 1, SPST, FLUSH SLIDE; No. of Circuits:1Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:25VDC; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes

DIP SWITCH, 1, SPST, FLUSH SLIDE; No. of Circuits:1Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:25VDC; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - DIP Switches A6SN-1101
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
A6SN-1101
DIP Switches/SIP Switches A6SN-1101
DIP Switches/SIP Switches 1P Knife-Edge, 2.3mm Slide SMT Flat-Act

DIP Switches/SIP Switches 1P Knife-Edge, 2.3mm Slide SMT Flat-Act

Buy Now Datasheet

Technical Specifications

  Aratas America LLC Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number A6SN-1101 1177841-A6SN-1101 SW1441-ND 40T8854 A6SN-1101 A6SN-1101
Product Name A6SN Slide DIP Switch Switches - DIP Switches DIP Switches Dip Switch, 1, Spst, Flush Slide; No. Of Circuits Omron Electronic Components Switches - DIP Switches DIP Switches/SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s) Slide Actuator(s)
Switch Dimensions 4.45 x 4.48 x 7.5 mm
Terminal Type Other Terminal Type Surface Mount Technology Surface Mount Technology
Other Terminal Type SMD
Number of Positions Available 1
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-3104-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 9.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switches - A6E-9104-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
2 suppliers
A6SN Slide DIP Switch - A6SN-0101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 27.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
A6K/A6KS Rotay DIP Switch - A6KSV-104RS - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 6 x 7.2 x 7.43 mm
Terminal Type Other Terminal Type
View Details
4 suppliers