Allied Electronics, Inc. Connector, PCB; Receptacle; 3 to 5; Plastic; CuZn35Pb2; 50 VAC 70088612

Description
PCB Connector, Plastic Housing Material, 50 VAC Voltage Rating IEC Approved Contact material CuZn35Pb2 3 pole female XLR receptacle, plastic housing, pin 1 separated from chassis and ground, horizontal PCB mount.
Description
PCB Connector, Plastic Housing Material, 50 VAC Voltage Rating IEC Approved Contact material CuZn35Pb2 3 pole female XLR receptacle, plastic housing, pin 1 separated from chassis and ground, horizontal PCB mount.

Suppliers

Company
Product
Description
Supplier Links
Connector, PCB; Receptacle; 3 to 5; Plastic; CuZn35Pb2; 50 VAC - 70088612 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, PCB; Receptacle; 3 to 5; Plastic; CuZn35Pb2; 50 VAC
70088612
Connector, PCB; Receptacle; 3 to 5; Plastic; CuZn35Pb2; 50 VAC 70088612
PCB Connector, Plastic Housing Material, 50 VAC Voltage Rating IEC Approved Contact material CuZn35Pb2 3 pole female XLR receptacle, plastic housing, pin 1 separated from chassis and ground, horizontal PCB mount.

PCB Connector, Plastic Housing Material, 50 VAC Voltage Rating

  • IEC Approved
  • Contact material CuZn35Pb2
    3 pole female XLR receptacle, plastic housing, pin 1 separated from chassis and ground, horizontal PCB mount.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70088612
Product Name Connector, PCB; Receptacle; 3 to 5; Plastic; CuZn35Pb2; 50 VAC
Connector Type Audio / Video
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products