Allied Electronics, Inc. 16/2 SJEOOW SEOPRENE 105C 300VOLT (JUNIOR) 250FT 70038068

Description
Temperature Range: -50°C to 105°C. Ratings: UL listed, CSA certified and MSHA approved. Stranded bare copper insulated with T*Prene®. Jacket: Seoprene® Thermoplastic Elastomer. Easy to Strip Light in Weight Outstanding Flexibility Superior Abrasion Resistance Non-wicking Polypropylene Fillers All-weather Protection from -50°C to 105°C Excellent Ozone, Sunlight, Chemical and Oil Resistance Water Resistance with High Dielectric Insulation
Description
Temperature Range: -50°C to 105°C. Ratings: UL listed, CSA certified and MSHA approved. Stranded bare copper insulated with T*Prene®. Jacket: Seoprene® Thermoplastic Elastomer. Easy to Strip Light in Weight Outstanding Flexibility Superior Abrasion Resistance Non-wicking Polypropylene Fillers All-weather Protection from -50°C to 105°C Excellent Ozone, Sunlight, Chemical and Oil Resistance Water Resistance with High Dielectric Insulation

Suppliers

Company
Product
Description
Supplier Links
16/2 SJEOOW SEOPRENE 105C 300VOLT (JUNIOR) 250FT - 70038068 - Allied Electronics, Inc.
Fort Worth, TX, USA
16/2 SJEOOW SEOPRENE 105C 300VOLT (JUNIOR) 250FT
70038068
16/2 SJEOOW SEOPRENE 105C 300VOLT (JUNIOR) 250FT 70038068
Temperature Range: -50°C to 105°C. Ratings: UL listed, CSA certified and MSHA approved. Stranded bare copper insulated with T*Prene®. Jacket: Seoprene® Thermoplastic Elastomer. Easy to Strip Light in Weight Outstanding Flexibility Superior Abrasion Resistance Non-wicking Polypropylene Fillers All-weather Protection from -50°C to 105°C Excellent Ozone, Sunlight, Chemical and Oil Resistance Water Resistance with High Dielectric Insulation

Temperature Range: -50°C to 105°C. Ratings: UL listed, CSA certified and MSHA approved. Stranded bare copper insulated with T*Prene®. Jacket: Seoprene® Thermoplastic Elastomer.

  • Easy to Strip
  • Light in Weight
  • Outstanding Flexibility
  • Superior Abrasion Resistance
  • Non-wicking Polypropylene Fillers
  • All-weather Protection from -50°C to 105°C
  • Excellent Ozone, Sunlight, Chemical and Oil Resistance
  • Water Resistance with High Dielectric Insulation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70038068
Product Name 16/2 SJEOOW SEOPRENE 105C 300VOLT (JUNIOR) 250FT
Product Category Cable
Cable Insulation TPrene®
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

High Speed HDMI® Cable with Ethernet - HDMI1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details