Allied Electronics, Inc. 16/3 SEOOW SEOPRENE 105C 600 VOLT 250FT 70038057

Description
Temperature Range: -50°C to 105°C. Ratings: UL listed, CSA certified and MSHA approved. Stranded bare copper insulated with T*Prene®. Jacket: Seoprene® Thermoplastic Elastomer. Easy to Strip Light in Weight Outstanding Flexibility Superior Abrasion Resistance Non-wicking Polypropylene Fillers All-weather Protection from -50°C to 105°C Excellent Ozone, Sunlight, Chemical and Oil Resistance Water Resistance with High Dielectric Insulation
Description
Temperature Range: -50°C to 105°C. Ratings: UL listed, CSA certified and MSHA approved. Stranded bare copper insulated with T*Prene®. Jacket: Seoprene® Thermoplastic Elastomer. Easy to Strip Light in Weight Outstanding Flexibility Superior Abrasion Resistance Non-wicking Polypropylene Fillers All-weather Protection from -50°C to 105°C Excellent Ozone, Sunlight, Chemical and Oil Resistance Water Resistance with High Dielectric Insulation

Suppliers

Company
Product
Description
Supplier Links
16/3 SEOOW SEOPRENE 105C 600 VOLT 250FT - 70038057 - Allied Electronics, Inc.
Fort Worth, TX, USA
16/3 SEOOW SEOPRENE 105C 600 VOLT 250FT
70038057
16/3 SEOOW SEOPRENE 105C 600 VOLT 250FT 70038057
Temperature Range: -50°C to 105°C. Ratings: UL listed, CSA certified and MSHA approved. Stranded bare copper insulated with T*Prene®. Jacket: Seoprene® Thermoplastic Elastomer. Easy to Strip Light in Weight Outstanding Flexibility Superior Abrasion Resistance Non-wicking Polypropylene Fillers All-weather Protection from -50°C to 105°C Excellent Ozone, Sunlight, Chemical and Oil Resistance Water Resistance with High Dielectric Insulation

Temperature Range: -50°C to 105°C. Ratings: UL listed, CSA certified and MSHA approved. Stranded bare copper insulated with T*Prene®. Jacket: Seoprene® Thermoplastic Elastomer.

  • Easy to Strip
  • Light in Weight
  • Outstanding Flexibility
  • Superior Abrasion Resistance
  • Non-wicking Polypropylene Fillers
  • All-weather Protection from -50°C to 105°C
  • Excellent Ozone, Sunlight, Chemical and Oil Resistance
  • Water Resistance with High Dielectric Insulation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70038057
Product Name 16/3 SEOOW SEOPRENE 105C 600 VOLT 250FT
Product Category Cable
Cable Jacket TPE
Cable Insulation TPE
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
E61224 - CAT 5e Ethernet Cable (1 Data Pair) - E61224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation PFA
View Details
Twisted Pair Cable - 086261-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers