Allied Electronics, Inc. Transformer;Energy Limiting;Bobbin;50/60Hz;Pri 115/230VAC;Sec 5/10VAC;PCB 70037377

Description
Dual Side-Winder Dual Primary Transformer, 115⁄230 V Primary Voltage Bobbin and shroud material meet UL 94V-O flammability requirements Specially designed bobbin wall slots eliminates all wire crossovers Dual bobbin non-concentric design reduces capacitances and eliminates the need for an electrostatic shield UL 1585 Approved Class 2, 3: UL File No. E214561 (for 2.5 and 10 VA Configurations; 5 VA is UL Pending) Class B (130\'b0C) Insulation System Built to Meet Requirements of IEC EN61558-1 and VDE Internationals Safety Standards Insulating Shroud Provides 4200 V RMS Hi-POT Dielectric Strength (Pri: Sec) Bobbin and Shroud Material Meet UL 94V-O Flammability Requirements Specially Designed Bobbin Wall Slots Eliminates Wire Crossovers Dual Bobbin Non-Concentric Design Reduces Capacitances and Eliminates the Need for an Electrostatic Shield Precision Pin Alignment for Easy Drop-In Installation
Description
Dual Side-Winder Dual Primary Transformer, 115⁄230 V Primary Voltage Bobbin and shroud material meet UL 94V-O flammability requirements Specially designed bobbin wall slots eliminates all wire crossovers Dual bobbin non-concentric design reduces capacitances and eliminates the need for an electrostatic shield UL 1585 Approved Class 2, 3: UL File No. E214561 (for 2.5 and 10 VA Configurations; 5 VA is UL Pending) Class B (130\'b0C) Insulation System Built to Meet Requirements of IEC EN61558-1 and VDE Internationals Safety Standards Insulating Shroud Provides 4200 V RMS Hi-POT Dielectric Strength (Pri: Sec) Bobbin and Shroud Material Meet UL 94V-O Flammability Requirements Specially Designed Bobbin Wall Slots Eliminates Wire Crossovers Dual Bobbin Non-Concentric Design Reduces Capacitances and Eliminates the Need for an Electrostatic Shield Precision Pin Alignment for Easy Drop-In Installation

Suppliers

Company
Product
Description
Supplier Links
Transformer;Energy Limiting;Bobbin;50/60Hz;Pri 115/230VAC;Sec 5/10VAC;PCB - 70037377 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Energy Limiting;Bobbin;50/60Hz;Pri 115/230VAC;Sec 5/10VAC;PCB
70037377
Transformer;Energy Limiting;Bobbin;50/60Hz;Pri 115/230VAC;Sec 5/10VAC;PCB 70037377
Dual Side-Winder Dual Primary Transformer, 115⁄230 V Primary Voltage Bobbin and shroud material meet UL 94V-O flammability requirements Specially designed bobbin wall slots eliminates all wire crossovers Dual bobbin non-concentric design reduces capacitances and eliminates the need for an electrostatic shield UL 1585 Approved Class 2, 3: UL File No. E214561 (for 2.5 and 10 VA Configurations; 5 VA is UL Pending) Class B (130\'b0C) Insulation System Built to Meet Requirements of IEC EN61558-1 and VDE Internationals Safety Standards Insulating Shroud Provides 4200 V RMS Hi-POT Dielectric Strength (Pri: Sec) Bobbin and Shroud Material Meet UL 94V-O Flammability Requirements Specially Designed Bobbin Wall Slots Eliminates Wire Crossovers Dual Bobbin Non-Concentric Design Reduces Capacitances and Eliminates the Need for an Electrostatic Shield Precision Pin Alignment for Easy Drop-In Installation

Dual Side-Winder Dual Primary Transformer, 115⁄230 V Primary Voltage

  • Bobbin and shroud material meet UL 94V-O flammability requirements
  • Specially designed bobbin wall slots eliminates all wire crossovers
  • Dual bobbin non-concentric design reduces capacitances and eliminates the need for an electrostatic shield
  • UL 1585 Approved Class 2, 3: UL File No. E214561 (for 2.5 and 10 VA Configurations; 5 VA is UL Pending)
  • Class B (130\'b0C) Insulation System
  • Built to Meet Requirements of IEC EN61558-1 and VDE Internationals Safety Standards
  • Insulating Shroud Provides 4200 V RMS Hi-POT Dielectric Strength (Pri: Sec)
  • Bobbin and Shroud Material Meet UL 94V-O Flammability Requirements
  • Specially Designed Bobbin Wall Slots Eliminates Wire Crossovers
  • Dual Bobbin Non-Concentric Design Reduces Capacitances and Eliminates the Need for an Electrostatic Shield
  • Precision Pin Alignment for Easy Drop-In Installation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70037377
Product Name Transformer;Energy Limiting;Bobbin;50/60Hz;Pri 115/230VAC;Sec 5/10VAC;PCB
Other Transformer Types / Applications Isolation; Multi-ratio; Planar Transformer
Standards UL; VDE
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5483-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Chassis Mount Power Control Transformers - F-211Z - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use - No.62043878896 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details