Features
Videos
PWR XFMR TORO 300VA CHAS MT
Hammond Manufacturing Company Inc. | Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|---|
Product Category | Power Transformers | Power Transformers | Power Transformers |
Product Number | 1182L60 | 1182L60 | HM2453-ND |
Product Name | Transformers - Power Transformers | Transformers - Power Transformers | Power Transformers |
Transformer Type | Electronics; Power Transformer | Toroidal | Power Transformer |
Construction | Toroidal Core | Toroidal Core | Toroidal Core |
Output Voltage | 60 volts | 60 to 120 volts | 60 to 120 volts |
Power Rating (VA) | 300 VA | 300 VA | 300 VA |
Standards / Compliance | RoHS |