Allied Electronics, Inc. Indicator,Pnl-Mnt;LED IND 5.5 MM 12VDC BLUE, W/ BLK CHROME BEZEL 70011682

Description
LED Indicators, Blue Color, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.
Description
LED Indicators, Blue Color, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.

Suppliers

Company
Product
Description
Supplier Links
Indicator,Pnl-Mnt;LED IND 5.5 MM 12VDC BLUE, W/ BLK CHROME BEZEL - 70011682 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED IND 5.5 MM 12VDC BLUE, W/ BLK CHROME BEZEL
70011682
Indicator,Pnl-Mnt;LED IND 5.5 MM 12VDC BLUE, W/ BLK CHROME BEZEL 70011682
LED Indicators, Blue Color, Panel Mount, Solder⁄Faston Termination Shock and vibration proof Extremely long lifetime Easy to install High degree of protection Low power consumption These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.

LED Indicators, Blue Color, Panel Mount, Solder⁄Faston Termination

  • Shock and vibration proof
  • Extremely long lifetime
  • Easy to install
  • High degree of protection
  • Low power consumption
    These LEDs are fitted in high quality satin chrome, black chrome or matt chrome metal bezels, supplied with fixing nut and washer.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70011682
Product Name Indicator,Pnl-Mnt;LED IND 5.5 MM 12VDC BLUE, W/ BLK CHROME BEZEL
Lamp Type LED Lamps
LED Color Blue
Terminal Type Quick Connect / Blade
Height 44 mm (1.73 inch)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
LP22LED RGB StreamLine® Low Profile Multicolor LED Lights - LP22LED-090-240RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Yellow; Green; Blue; Amber, Blue, Green, Magenta, Red, White, Yellow
Terminal Type 1/2-Inch NPT Pipe,Panel,Surface
View Details
Panel Indicators, Pilot Lights - 486-3-148-345-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details