Altech Corp. 22mm Illum. Metal Selector Switch 2PSR 2ASL4LB-2-048

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22mm Illuminated Metal Selector Switch 2PSR from Altech Corp. is designed for robust control applications, conforming to IEC 60947-5-1 standards and carrying multiple approvals including VDE0660, CSA - C22.2 No. 14-95, and UL508. It features a degree of protection rated at IP 65, suitable for environments requiring resistance to dust and water, and operates effectively within a temperature range of -25°C to +70°C. The switch supports a maximum rated thermal current of 10A and offers contact operation options as self-wiping, slow break, either normally open (NO) or normally closed (NC). It has a mechanical life exceeding 1 million operations, ensuring durability in demanding applications. The terminal capacity accommodates various wire sizes, allowing for flexible installation options. Additionally, the switch can be equipped with modules for pilot lights and illuminated switches, with a service life of 100,000 hours at nominal voltage. Current consumption for illumination is minimal, making it efficient for long-term use. This selector switch is suitable for engineers seeking a reliable and versatile component for control circuits.

Datasheet Summary
Powered by GS/AI

The 22mm Illuminated Metal Selector Switch 2PSR from Altech Corp. is designed for robust control applications, conforming to IEC 60947-5-1 standards and carrying multiple approvals including VDE0660, CSA - C22.2 No. 14-95, and UL508. It features a degree of protection rated at IP 65, suitable for environments requiring resistance to dust and water, and operates effectively within a temperature range of -25°C to +70°C. The switch supports a maximum rated thermal current of 10A and offers contact operation options as self-wiping, slow break, either normally open (NO) or normally closed (NC). It has a mechanical life exceeding 1 million operations, ensuring durability in demanding applications. The terminal capacity accommodates various wire sizes, allowing for flexible installation options. Additionally, the switch can be equipped with modules for pilot lights and illuminated switches, with a service life of 100,000 hours at nominal voltage. Current consumption for illumination is minimal, making it efficient for long-term use. This selector switch is suitable for engineers seeking a reliable and versatile component for control circuits.

Suppliers

Company
Product
Description
Supplier Links
22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-048 - Altech Corp.
Flemington, NJ, USA
22mm Illum. Metal Selector Switch 2PSR
2ASL4LB-2-048
22mm Illum. Metal Selector Switch 2PSR 2ASL4LB-2-048
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ASL4LB-2-048
Product Name 22mm Illum. Metal Selector Switch 2PSR
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR4L-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
2 suppliers
22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
22mm Illuminated Mushroom Push Button - 2ALM4LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL7LB-3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details