RS Components, Ltd. Castor Wheels 6960995

Description
Swivel castor braked,100mm 120kg
Request a Quote
Description
Swivel castor braked,100mm 120kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6960995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6960995
Castor Wheels 6960995
Swivel castor braked,100mm 120kg

Swivel castor braked,100mm 120kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6960995
Product Name Castor Wheels
Wheel Type Pur
Features Brake
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2702506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 149295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 3064300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 1.65 inch (42 mm)
View Details
Castor Wheels - 2270239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 243 lbs (110 kg)
View Details