RS Components, Ltd. Castor Wheels 6960967

Description
Swivel castor with bolthole,100mm 120kg
Request a Quote
Description
Swivel castor with bolthole,100mm 120kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6960967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6960967
Castor Wheels 6960967
Swivel castor with bolthole,100mm 120kg

Swivel castor with bolthole,100mm 120kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6960967
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 211446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Metal
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2391400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 0.6299 inch (16 mm)
Wheel Width 0.7480 inch (19 mm)
View Details
Castor Wheels - 2270481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2391427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 0.7087 inch (18 mm)
View Details