RS Components, Ltd. Castor Wheels 6960850

Description
Swivel castor unbraked,100mm 120kg
Request a Quote
Description
Swivel castor unbraked,100mm 120kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6960850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6960850
Castor Wheels 6960850
Swivel castor unbraked,100mm 120kg

Swivel castor unbraked,100mm 120kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6960850
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1830091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Metal; Steel
Maximum Load 441 lbs (200 kg)
View Details
Castor Wheels - 149273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.9055 inch (23 mm)
View Details
Castor Wheels - 2270374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 211525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details