RS Components, Ltd. Castor Wheels 6960848

Description
Fixed castor unbraked,200mm 300kg
Request a Quote
Description
Fixed castor unbraked,200mm 300kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6960848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6960848
Castor Wheels 6960848
Fixed castor unbraked,200mm 300kg

Fixed castor unbraked,200mm 300kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6960848
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2973815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 211525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 1718317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 283601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 948 lbs (430 kg)
Wheel Diameter 4.72 inch (120 mm)
Wheel Width 1.1 inch (28 mm)
View Details