RS Components, Ltd. Castor Wheels 283601

Description
Steel wheel Ø120mm round groove
Request a Quote
Description
Steel wheel Ø120mm round groove
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 283601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
283601
Castor Wheels 283601
Steel wheel Ø120mm round groove

Steel wheel Ø120mm round groove

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 283601
Product Name Castor Wheels
Maximum Load 948 lbs (430 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2973900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 149276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2973871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 149210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 4000 lbs (1814 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details