RS Components, Ltd. Castor Wheels 6960838

Description
Swivel castor braked 125mm,blue
Request a Quote
Description
Swivel castor braked 125mm,blue
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6960838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6960838
Castor Wheels 6960838
Swivel castor braked 125mm,blue

Swivel castor braked 125mm,blue

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6960838
Product Name Castor Wheels
Wheel Type Pur
Features Brake
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2304846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.48 inch (63 mm)
Wheel Width 0.8661 inch (22 mm)
View Details
Castor Wheels - 1718317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 1845856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2391415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details