RS Components, Ltd. Castor Wheels 6960826

Description
Swivel castor 100mm,blue polyurethane
Request a Quote
Description
Swivel castor 100mm,blue polyurethane
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6960826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6960826
Castor Wheels 6960826
Swivel castor 100mm,blue polyurethane

Swivel castor 100mm,blue polyurethane

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6960826
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3132576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 1.18 inch (30 mm)
View Details
Castor Wheels - 2304838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 2535687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details
Castor Wheels - 2430370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details