RS Components, Ltd. Castor Wheels 6960816

Description
Swivel castor 150mm,blue polyurethane
Request a Quote
Description
Swivel castor 150mm,blue polyurethane
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6960816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6960816
Castor Wheels 6960816
Swivel castor 150mm,blue polyurethane

Swivel castor 150mm,blue polyurethane

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6960816
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 441 lbs (200 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2536163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Wheel Diameter 4.72 inch (120 mm)
View Details
Castor Wheels - 149246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2962871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 243 lbs (110 kg)
View Details
Castor Wheels - 2270144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details