RS Components, Ltd. Castor Wheels 6960804

Description
Swivel castor 100mm,blue polyurethane
Request a Quote
Description
Swivel castor 100mm,blue polyurethane
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6960804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6960804
Castor Wheels 6960804
Swivel castor 100mm,blue polyurethane

Swivel castor 100mm,blue polyurethane

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6960804
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2391401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 0.9843 inch (25 mm)
Wheel Width 0.5512 inch (14 mm)
View Details
Castor Wheels - 2391427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 1718313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details